High Voltage PNP Bipolar Transistor PNP High Voltage Transistor, 3000-REEL Product overview: NSVMMBT5401WT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NSVMMBT5401WT1G can be used for catalog matching and distributor lookup.
Win Source Part Number: 1109483-NSVMMBT5401W
Category: Discrete Semiconductor Products>Transistors
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Power - Max: 400 mW
Voltage - Collector Emitter Breakdown (Max): 150 V
Current - Collector (Ic) (Max): 500 mA
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 500mV @ 5mA, 50mA
Current - Collector Cutoff (Max): 50nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 60 @ 10mA, 5V
Frequency - Transition: 300MHz
Package / Case: SC-70, SOT-323
Supplier Device Package: SC-70-3 (SOT323)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Mfr: onsemi
Other Names: 2156-NSVMMBT5401WT1G
Base Product Number: NSVMMBT5401
TRANS PNP 150V 0.5A SC70-3
Bipolar (BJT) Transistor PNP 150V 500mA 300MHz 400mW Surface Mount SC-70-3 (SOT323)
TRANS PNP 150V 0.5A SC70-3
TRANS PNP 150V 0.5A SC70-3
TRANS, AEC-Q101, PNP, -150V, SOT-323 ROHS COMPLIANT: YES
TRANS PNP 150V 0.5A SC70-3
Bipolar Transistors - BJT PNP HIGH VOLTAGE TRA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-NSVMMBT5401WT1G | 1109483-NSVMMBT5401WT1G | 488-NSVMMBT5401WT1GCT-ND | NSVMMBT5401WT1G | 07AH4424 | NSVMMBT5401WT1G | NSVMMBT5401WT1G |
| Product Name | Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Trans, Aec-Q101, Pnp, -150V, Sot-323 Rohs Compliant Onsemi | Single Bipolar Transistors | Bipolar Transistors - BJT |
| Polarity | PNP | PNP | PNP | PNP; PNP | |||
| Package Type | SOT3 | SOT323; SC-70, SOT-323 | AEC-Q101 | TO-3; SOT3; SOT323 | SOT323; SC-70, SOT-323 | ||
| IC(max) | 500 milliamps | 500 milliamps | 500 milliamps | ||||
| Power Gain | 60 dB | ||||||
| Operating Frequency | 300 MHz | 300 MHz |