High Voltage PNP Bipolar Transistor, 10000-REEL Product overview: NSVMMBT5401LT3G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NSVMMBT5401LT3G can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 150V 500mA 300MHz 225mW Surface Mount SOT-23-3 (TO-236)
Bipolar (BJT) Transistor PNP 150V 500mA 300MHz 225mW Surface Mount SOT-23-3 (TO-236)
Bipolar (BJT) Transistor PNP 150V 500mA 300MHz 225mW Surface Mount SOT-23-3 (TO-236)
Small Signal Bipolar Transistor, 0.5A I(C), 150V V(BR)CEO, 1-Element, PNP, Silicon, TO-236AB
Manufacturer: onsemi
Win Source Part Number: 1325656-NSVMMBT5401L
Category: Discrete Semiconductor Products>Transistors
Packaging: Reel - TR
Standard Package: 10,000
Mounting: Surface Mount
Power - Max: 225 mW
Voltage - Collector Emitter Breakdown (Max): 150 V
Current - Collector (Ic) (Max): 500 mA
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 500mV @ 5mA, 50mA
Current - Collector Cutoff (Max): 50nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 60 @ 10mA, 5V
Frequency - Transition: 300MHz
Supplier Device Package: SOT-23-3 (TO-236)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: TO-236-3, SC-59, SOT-23-3
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Other Part Number: NSVMMBT5401LT3GOSCT,
Base Product Number: NSVMMBT5401
RoHS Status: ROHS3 Compliant
TRANS PNP 150V 0.5A SOT23-3
TRANS PNP 150V 0.5A SOT23-3
Bipolar Transistors - BJT SS SOT23 HV XSTR PNP 150V
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-NSVMMBT5401LT3G | NSVMMBT5401LT3GOSCT-ND | NSVMMBT5401LT3G | 1325656-NSVMMBT5401LT3G | NSVMMBT5401LT3G | NSVMMBT5401LT3G | NSVMMBT5401LT3G |
| Product Name | Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors | Bipolar Transistors - BJT | |
| Polarity | PNP | PNP | PNP | PNP | PNP; PNP | ||
| IC(max) | 500 milliamps | 500 milliamps | 500 milliamps | 500 milliamps | |||
| VCEO | 150 volts | 150 volts | 150 volts | ||||
| VCBO | -160 volts | ||||||
| fT | 300 MHz |