NPN Bipolar Transistor
Bipolar (BJT) Transistor NPN 30V 50mA 50MHz 225mW Surface Mount SOT-23-3 (TO-236)
NPN Bipolar Transistor / REEL
Bipolar Transistors - BJT SS SOT23 LN XSTR NPN 35V
TRANS NPN 30V 0.05A SOT23-3
| Rochester Electronics | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | NSVMMBT5088LT3G | 488-NSVMMBT5088LT3GTR-ND | 68X4350 | NSVMMBT5088LT3G | NSVMMBT5088LT3G |
| Product Name | Single Bipolar Transistors | Npn Bipolar Transistor / Reel Onsemi | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | NPN | NPN | NPN |