NPN Bipolar Transistor, 3000-REEL Product overview: NSVMMBT4401WT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NSVMMBT4401WT1G can be used for catalog matching and distributor lookup.
TRANS NPN 40V 0.6A SC70-3
TRANS NPN 40V 0.6A SC70-3
Bipolar (BJT) Transistor
Manufacturer: ON Semiconductor
Win Source Part Number: 887707-NSVMMBT4401WT
Series: *
Features: Bipolar (BJT) Transistor
Package: Reel - TR
Family Name: NSVMMBT4401
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
NPN Bipolar Transistor
NPN Bipolar Transistor / REEL
Bipolar Transistors - BJT SS SC70 GP XSTR NPN 40V
TRANS NPN 40V BIPOLAR SC70-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Rochester Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-NSVMMBT4401WT1G | 488-NSVMMBT4401WT1GCT-ND | 887707-NSVMMBT4401WT1G | NSVMMBT4401WT1G | 30Y6944 | NSVMMBT4401WT1G | NSVMMBT4401WT1G |
| Product Name | Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - NSVMMBT4401WT1G | Npn Bipolar Transistor / Reel Onsemi | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| TJ | -55 C (-67 F) | ||||||
| Polarity | NPN | NPN | NPN | ||||
| Package Type | SOT323; SC-70, SOT-323 | SOT3 | SOT323; SC-70-3 / SOT-323-3 | TO-3 | SC-70-3 (SOT323) | ||
| Transistor Grade / Operating Range | Automotive |