Bipolar (BJT) Transistor PNP 60V 600mA 200MHz 150mW Surface Mount SC-70-3 (SOT323)
Bipolar (BJT) Transistor PNP 60V 600mA 200MHz 150mW Surface Mount SC-70-3 (SOT323)
Bipolar (BJT) Transistor PNP 60V 600mA 200MHz 150mW Surface Mount SC-70-3 (SOT323)
PNP Bipolar Transistor, SC-70 (SOT-323) 3 LEAD, 3000-REEL Product overview: NSVMMBT2907AWT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NSVMMBT2907AWT1G
Win Source Part Number: 970112-NSVMMBT2907AW
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Power - Max: 150 mW
Voltage - Collector Emitter Breakdown (Max): 60 V
Current - Collector (Ic) (Max): 600 mA
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 1.6V @ 50mA, 500mA
DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 150mA, 10V
Frequency - Transition: 200MHz
Package / Case: SC-70, SOT-323
Supplier Device Package: SC-70-3 (SOT323)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Mfr: onsemi
Other Names: NSVMMBT2907AWT1GOSCT
Base Product Number: NSVMMBT2907
Small Signal Bipolar Transistor, 0.6A I(C), 60V V(BR)CEO, 1-Element, PNP, Silicon
TRANS PNP 60V 0.6A SC70-3
TRANS PNP 60V 0.6A SC70-3
PNP Bipolar Transistor / REEL
Bipolar Transistors - BJT SS SC70 GP XSTR PNP 60V
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | NSVMMBT2907AWT1GOSTR-ND | 276-NSVMMBT2907AWT1G | 970112-NSVMMBT2907AWT1G | NSVMMBT2907AWT1G | NSVMMBT2907AWT1G | NSVMMBT2907AWT1G | 47X2305 | NSVMMBT2907AWT1G |
| Product Name | Single Bipolar Transistors | Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Pnp Bipolar Transistor / Reel Onsemi | Bipolar Transistors - BJT | |
| Polarity | PNP | PNP | PNP | PNP | PNP; PNP | PNP | ||
| Package Type | SOT323; SC-70, SOT-323 | SOT3 | SC-70-CPR | SOT323; SC-70, SOT-323 | SC-70-3 (SOT323) | TO-3 | ||
| Transistor Grade / Operating Range | Automotive | |||||||
| IC(max) | 600 milliamps | 600 milliamps | 600 milliamps | 600 milliamps | ||||
| VCEO | 60 volts | 60 volts | 60 volts |