onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single NSVMMBT2907AM3T5G

Description
Win Source Part Number: 1107795-NSVMMBT2907A M3T5G Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 8,000 Mounting: SMD (SMT) Power - Max: 640 mW Voltage - Collector Emitter Breakdown (Max): 60 V Current - Collector (Ic) (Max): 600 mA Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 1.6V @ 50mA, 500mA Current - Collector Cutoff (Max): 50nA DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 150mA, 10V Frequency - Transition: 200MHz Package / Case: SOT-723 Supplier Device Package: SOT-723 Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Mfr: onsemi Other Names: 488-NSVMMBT2907AM3T5 GDKR,NSVMMBT2907AM3T 5G-ND,488-NSVMMBT290 7AM3T5GTR,488-NSVMMB T2907AM3T5GCT Base Product Number: NSVMMBT2907
Request a Quote Datasheet
Description
Win Source Part Number: 1107795-NSVMMBT2907A M3T5G Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 8,000 Mounting: SMD (SMT) Power - Max: 640 mW Voltage - Collector Emitter Breakdown (Max): 60 V Current - Collector (Ic) (Max): 600 mA Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 1.6V @ 50mA, 500mA Current - Collector Cutoff (Max): 50nA DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 150mA, 10V Frequency - Transition: 200MHz Package / Case: SOT-723 Supplier Device Package: SOT-723 Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Mfr: onsemi Other Names: 488-NSVMMBT2907AM3T5 GDKR,NSVMMBT2907AM3T 5G-ND,488-NSVMMBT290 7AM3T5GTR,488-NSVMMB T2907AM3T5GCT Base Product Number: NSVMMBT2907
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1107795-NSVMMBT2907AM3T5G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1107795-NSVMMBT2907AM3T5G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1107795-NSVMMBT2907AM3T5G
Win Source Part Number: 1107795-NSVMMBT2907A M3T5G Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 8,000 Mounting: SMD (SMT) Power - Max: 640 mW Voltage - Collector Emitter Breakdown (Max): 60 V Current - Collector (Ic) (Max): 600 mA Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 1.6V @ 50mA, 500mA Current - Collector Cutoff (Max): 50nA DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 150mA, 10V Frequency - Transition: 200MHz Package / Case: SOT-723 Supplier Device Package: SOT-723 Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Mfr: onsemi Other Names: 488-NSVMMBT2907AM3T5 GDKR,NSVMMBT2907AM3T 5G-ND,488-NSVMMBT290 7AM3T5GTR,488-NSVMMB T2907AM3T5GCT Base Product Number: NSVMMBT2907

Win Source Part Number: 1107795-NSVMMBT2907AM3T5G
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 8,000
Mounting: SMD (SMT)
Power - Max: 640 mW
Voltage - Collector Emitter Breakdown (Max): 60 V
Current - Collector (Ic) (Max): 600 mA
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 1.6V @ 50mA, 500mA
Current - Collector Cutoff (Max): 50nA
DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 150mA, 10V
Frequency - Transition: 200MHz
Package / Case: SOT-723
Supplier Device Package: SOT-723
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Mfr: onsemi
Other Names: 488-NSVMMBT2907AM3T5GDKR,NSVMMBT2907AM3T5G-ND,488-NSVMMBT2907AM3T5GTR,488-NSVMMBT2907AM3T5GCT
Base Product Number: NSVMMBT2907

Buy Now Datasheet
Single Bipolar Transistors - 488-NSVMMBT2907AM3T5GTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
488-NSVMMBT2907AM3T5GTR-ND
Single Bipolar Transistors 488-NSVMMBT2907AM3T5GTR-ND
Bipolar (BJT) Transistor PNP 60V 600mA 200MHz 640mW Surface Mount SOT-723

Bipolar (BJT) Transistor PNP 60V 600mA 200MHz 640mW Surface Mount SOT-723

Buy Now Datasheet
Single Bipolar Transistors - 488-NSVMMBT2907AM3T5GCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
488-NSVMMBT2907AM3T5GCT-ND
Single Bipolar Transistors 488-NSVMMBT2907AM3T5GCT-ND
Bipolar (BJT) Transistor PNP 60V 600mA 200MHz 640mW Surface Mount SOT-723

Bipolar (BJT) Transistor PNP 60V 600mA 200MHz 640mW Surface Mount SOT-723

Buy Now Datasheet
Single Bipolar Transistors - 488-NSVMMBT2907AM3T5GDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
488-NSVMMBT2907AM3T5GDKR-ND
Single Bipolar Transistors 488-NSVMMBT2907AM3T5GDKR-ND
Bipolar (BJT) Transistor PNP 60V 600mA 200MHz 640mW Surface Mount SOT-723

Bipolar (BJT) Transistor PNP 60V 600mA 200MHz 640mW Surface Mount SOT-723

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
276-NSVMMBT2907AM3T5G
Bipolar Transistor 276-NSVMMBT2907AM3T5G
PNP Bipolar Transistor, 8000-REEL Product overview: NSVMMBT2907AM3T5G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NSVMMBT2907AM3T5 G can be used for catalog matching and distributor lookup.

PNP Bipolar Transistor, 8000-REEL Product overview: NSVMMBT2907AM3T5G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NSVMMBT2907AM3T5G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - NSVMMBT2907AM3T5G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
NSVMMBT2907AM3T5G
Single Bipolar Transistors NSVMMBT2907AM3T5G
TRANS PNP 60V 0.6A SOT723

TRANS PNP 60V 0.6A SOT723

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - NSVMMBT2907AM3T5G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
NSVMMBT2907AM3T5G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) NSVMMBT2907AM3T5G
TRANS PNP 60V 0.6A SOT723

TRANS PNP 60V 0.6A SOT723

Supplier's Site
Trans, Pnp, 60V, 0.6A, 150Deg C, 0.64W Rohs Compliant Onsemi - 54AH9480 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Pnp, 60V, 0.6A, 150Deg C, 0.64W Rohs Compliant Onsemi
54AH9480
Trans, Pnp, 60V, 0.6A, 150Deg C, 0.64W Rohs Compliant Onsemi 54AH9480
TRANS, PNP, 60V, 0.6A, 150DEG C, 0.64W ROHS COMPLIANT: YES

TRANS, PNP, 60V, 0.6A, 150DEG C, 0.64W ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number 1107795-NSVMMBT2907AM3T5G 488-NSVMMBT2907AM3T5GTR-ND 276-NSVMMBT2907AM3T5G NSVMMBT2907AM3T5G NSVMMBT2907AM3T5G 54AH9480
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Single Bipolar Transistors Bipolar Transistor Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Trans, Pnp, 60V, 0.6A, 150Deg C, 0.64W Rohs Compliant Onsemi
Polarity PNP PNP PNP; PNP PNP
Package Type SOT3 SOT-723 SOT-723 AEC-Q101 TO-3
IC(max) 600 milliamps 600 milliamps 600 milliamps
Power Gain 100 dB
Operating Frequency 200 MHz 200 MHz
Unlock Full Specs
to access all available technical data