onsemi Single Bipolar Transistors NSVMMBT2222ATT1G

Description
Bipolar (BJT) Transistor NPN 40V 600mA 300MHz 150mW Surface Mount SC-75, SOT-416
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 40V 600mA 300MHz 150mW Surface Mount SC-75, SOT-416
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - NSVMMBT2222ATT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
NSVMMBT2222ATT1GOSTR-ND
Single Bipolar Transistors NSVMMBT2222ATT1GOSTR-ND
Bipolar (BJT) Transistor NPN 40V 600mA 300MHz 150mW Surface Mount SC-75, SOT-416

Bipolar (BJT) Transistor NPN 40V 600mA 300MHz 150mW Surface Mount SC-75, SOT-416

Buy Now Datasheet
Single Bipolar Transistors - NSVMMBT2222ATT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
NSVMMBT2222ATT1GOSDKR-ND
Single Bipolar Transistors NSVMMBT2222ATT1GOSDKR-ND
Bipolar (BJT) Transistor NPN 40V 600mA 300MHz 150mW Surface Mount SC-75, SOT-416

Bipolar (BJT) Transistor NPN 40V 600mA 300MHz 150mW Surface Mount SC-75, SOT-416

Buy Now Datasheet
Single Bipolar Transistors - NSVMMBT2222ATT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
NSVMMBT2222ATT1GOSCT-ND
Single Bipolar Transistors NSVMMBT2222ATT1GOSCT-ND
Bipolar (BJT) Transistor NPN 40V 600mA 300MHz 150mW Surface Mount SC-75, SOT-416

Bipolar (BJT) Transistor NPN 40V 600mA 300MHz 150mW Surface Mount SC-75, SOT-416

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - NSVMMBT2222ATT1G - 887705-NSVMMBT2222ATT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - NSVMMBT2222ATT1G
887705-NSVMMBT2222ATT1G
TRANSISTORS - Transistors (BJT) - Single - NSVMMBT2222ATT1G 887705-NSVMMBT2222ATT1G
Manufacturer: ON Semiconductor Win Source Part Number: 887705-NSVMMBT2222AT T1G Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bipolar (BJT) Transistor NPN 40 V 600 mA 300MHz 150 mW Surface Mount SC-75, SOT-416 Package: SC-75, SOT-416 Package: Reel - TR Mounting: Surface Mount Family Name: NSVMMBT2222 Categories: Discrete Semiconductor Products Case / Package: SC-75, SOT-416 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Other Part Number: NSVMMBT2222ATT1GOSTR , NSVMMBT2222ATT1G-ND, NSVMMBT2222ATT1GOSDK R, NSVMMBT2222ATT1GOSCT

Manufacturer: ON Semiconductor
Win Source Part Number: 887705-NSVMMBT2222ATT1G
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 40 V 600 mA 300MHz 150 mW Surface Mount SC-75, SOT-416
Package: SC-75, SOT-416
Package: Reel - TR
Mounting: Surface Mount
Family Name: NSVMMBT2222
Categories: Discrete Semiconductor Products
Case / Package: SC-75, SOT-416
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Other Part Number: NSVMMBT2222ATT1GOSTR, NSVMMBT2222ATT1G-ND, NSVMMBT2222ATT1GOSDKR, NSVMMBT2222ATT1GOSCT

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
276-NSVMMBT2222ATT1G
Bipolar Transistor 276-NSVMMBT2222ATT1G
NPN Bipolar Junction Transistor, 3000-REEL Product overview: NSVMMBT2222ATT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NSVMMBT2222ATT1G can be used for catalog matching and distributor lookup.

NPN Bipolar Junction Transistor, 3000-REEL Product overview: NSVMMBT2222ATT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NSVMMBT2222ATT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - NSVMMBT2222ATT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
NSVMMBT2222ATT1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) NSVMMBT2222ATT1G
TRANS NPN 40V 0.6A SC75 SOT416

TRANS NPN 40V 0.6A SC75 SOT416

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number NSVMMBT2222ATT1GOSTR-ND 887705-NSVMMBT2222ATT1G 276-NSVMMBT2222ATT1G NSVMMBT2222ATT1G
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - NSVMMBT2222ATT1G Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN
Package Type SC-75, SOT-416 SOT3; SC-75, SOT-416
IC(max) 600 milliamps 600 milliamps
VCEO 40 volts 40 volts
VCBO 75 volts
Unlock Full Specs
to access all available technical data