onsemi Bipolar Transistor NSVMMBT2222AM3T5G

Description
NPN Bipolar Transistor
Request a Quote Datasheet
Description
NPN Bipolar Transistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - NSVMMBT2222AM3T5G - Rochester Electronics
Newburyport, MA, United States
NPN Bipolar Transistor

NPN Bipolar Transistor

Supplier's Site Datasheet
Singapore, Singapore
Bipolar Transistor
276-NSVMMBT2222AM3T5G
Bipolar Transistor 276-NSVMMBT2222AM3T5G
NPN Bipolar Transistor, 8000-REEL Product overview: NSVMMBT2222AM3T5G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NSVMMBT2222AM3T5 G can be used for catalog matching and distributor lookup.

NPN Bipolar Transistor, 8000-REEL Product overview: NSVMMBT2222AM3T5G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NSVMMBT2222AM3T5G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1324535-NSVMMBT2222AM3T5G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1324535-NSVMMBT2222AM3T5G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1324535-NSVMMBT2222AM3T5G
Manufacturer: onsemi Win Source Part Number: 1324535-NSVMMBT2222A M3T5G Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Packaging: Reel - TR Standard Package: 8,000 Mounting: Surface Mount Power - Max: 640 mW Voltage - Collector Emitter Breakdown (Max): 40 V Current - Collector (Ic) (Max): 600 mA Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 1V @ 50mA, 500mA Current - Collector Cutoff (Max): 10nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 150mA, 10V Frequency - Transition: 300MHz Supplier Device Package: SOT-723 Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: SOT-723 ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Other Part Number: NSVMMBT2222AM3T5G-ND ,NSVMMBT2222AM3T5GOS DKR,NSVMMBT2222AM3T5 GOSTR,NSVMMBT2222AM3 T5GOSCT Base Product Number: NSVMMBT2222 RoHS Status: ROHS3 Compliant

Manufacturer: onsemi
Win Source Part Number: 1324535-NSVMMBT2222AM3T5G
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Packaging: Reel - TR
Standard Package: 8,000
Mounting: Surface Mount
Power - Max: 640 mW
Voltage - Collector Emitter Breakdown (Max): 40 V
Current - Collector (Ic) (Max): 600 mA
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 1V @ 50mA, 500mA
Current - Collector Cutoff (Max): 10nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 150mA, 10V
Frequency - Transition: 300MHz
Supplier Device Package: SOT-723
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: SOT-723
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Other Part Number: NSVMMBT2222AM3T5G-ND,NSVMMBT2222AM3T5GOSDKR,NSVMMBT2222AM3T5GOSTR,NSVMMBT2222AM3T5GOSCT
Base Product Number: NSVMMBT2222
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Single Bipolar Transistors - NSVMMBT2222AM3T5GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
NSVMMBT2222AM3T5GOSTR-ND
Single Bipolar Transistors NSVMMBT2222AM3T5GOSTR-ND
Bipolar (BJT) Transistor NPN 40V 600mA 300MHz 640mW Surface Mount SOT-723

Bipolar (BJT) Transistor NPN 40V 600mA 300MHz 640mW Surface Mount SOT-723

Buy Now Datasheet
Single Bipolar Transistors - NSVMMBT2222AM3T5GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
NSVMMBT2222AM3T5GOSCT-ND
Single Bipolar Transistors NSVMMBT2222AM3T5GOSCT-ND
Bipolar (BJT) Transistor NPN 40V 600mA 300MHz 640mW Surface Mount SOT-723

Bipolar (BJT) Transistor NPN 40V 600mA 300MHz 640mW Surface Mount SOT-723

Buy Now Datasheet
Single Bipolar Transistors - NSVMMBT2222AM3T5GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
NSVMMBT2222AM3T5GOSDKR-ND
Single Bipolar Transistors NSVMMBT2222AM3T5GOSDKR-ND
Bipolar (BJT) Transistor NPN 40V 600mA 300MHz 640mW Surface Mount SOT-723

Bipolar (BJT) Transistor NPN 40V 600mA 300MHz 640mW Surface Mount SOT-723

Buy Now Datasheet
Single Bipolar Transistors - NSVMMBT2222AM3T5G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
NSVMMBT2222AM3T5G
Single Bipolar Transistors NSVMMBT2222AM3T5G
TRANS NPN 40V 0.6A SOT723

TRANS NPN 40V 0.6A SOT723

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
NSVMMBT2222AM3T5G
Bipolar Transistors - BJT NSVMMBT2222AM3T5G
Bipolar Transistors - BJT SS SOT-723 GP TRANSISTOR

Bipolar Transistors - BJT SS SOT-723 GP TRANSISTOR

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - NSVMMBT2222AM3T5G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
NSVMMBT2222AM3T5G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) NSVMMBT2222AM3T5G
TRANS NPN 40V 0.6A SOT723

TRANS NPN 40V 0.6A SOT723

Supplier's Site
Npn Bipolar Transistor / Reel Onsemi - 31AC0999 - Newark, An Avnet Company
Chicago, IL, United States
Npn Bipolar Transistor / Reel Onsemi
31AC0999
Npn Bipolar Transistor / Reel Onsemi 31AC0999
NPN Bipolar Transistor / REEL

NPN Bipolar Transistor / REEL

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number NSVMMBT2222AM3T5G 276-NSVMMBT2222AM3T5G 1324535-NSVMMBT2222AM3T5G NSVMMBT2222AM3T5GOSTR-ND NSVMMBT2222AM3T5G NSVMMBT2222AM3T5G NSVMMBT2222AM3T5G 31AC0999
Product Name Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Single Bipolar Transistors Single Bipolar Transistors Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT) Npn Bipolar Transistor / Reel Onsemi
Polarity NPN NPN NPN NPN; NPN NPN
Package Type SOT-723-3 SOT3; SOT-723 SOT-723 SOT-723 AEC-Q101 TO-3
Packing Method Tape Reel; Tape & Reel Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
IC(max) 600 milliamps 600 milliamps 600 milliamps
Unlock Full Specs
to access all available technical data