onsemi Automotive 15V 50mA Bipolar Transistor NSVJ2394SA3T1G

Description
Trans JFET N-CH 15V 50mA Automotive 3-Pin SC-59 T/R Product overview: NSVJ2394SA3T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 15V, 50mA. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 15V, 50mA, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-NSVJ2394SA3T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans JFET N-CH 15V 50mA Automotive 3-Pin SC-59 T/R Product overview: NSVJ2394SA3T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 15V, 50mA. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 15V, 50mA, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-NSVJ2394SA3T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 15V 50mA Bipolar Transistor
288-NSVJ2394SA3T1G
Automotive 15V 50mA Bipolar Transistor 288-NSVJ2394SA3T1G
Trans JFET N-CH 15V 50mA Automotive 3-Pin SC-59 T/R Product overview: NSVJ2394SA3T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 15V, 50mA. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 15V, 50mA, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-NSVJ2394SA3T1G can be used for catalog matching and distributor lookup.

Trans JFET N-CH 15V 50mA Automotive 3-Pin SC-59 T/R Product overview: NSVJ2394SA3T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 15V, 50mA. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 15V, 50mA, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-NSVJ2394SA3T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
JFETs - 488-NSVJ2394SA3T1GTR-ND - DigiKey
Thief River Falls, MN, United States
JFET N-Channel 15V 50mA 200mW Surface Mount SC-59-3/CP3

JFET N-Channel 15V 50mA 200mW Surface Mount SC-59-3/CP3

Buy Now Datasheet
JFETs - 488-NSVJ2394SA3T1GDKR-ND - DigiKey
Thief River Falls, MN, United States
JFET N-Channel 15V 50mA 200mW Surface Mount SC-59-3/CP3

JFET N-Channel 15V 50mA 200mW Surface Mount SC-59-3/CP3

Buy Now Datasheet
JFETs - 488-NSVJ2394SA3T1GCT-ND - DigiKey
Thief River Falls, MN, United States
JFET N-Channel 15V 50mA 200mW Surface Mount SC-59-3/CP3

JFET N-Channel 15V 50mA 200mW Surface Mount SC-59-3/CP3

Buy Now Datasheet
JFETs (Junction Field Effect) - NSVJ2394SA3T1G - 887703-NSVJ2394SA3T1G - Win Source Electronics
Laguna Hills, CA, United States
JFETs (Junction Field Effect) - NSVJ2394SA3T1G
887703-NSVJ2394SA3T1G
JFETs (Junction Field Effect) - NSVJ2394SA3T1G 887703-NSVJ2394SA3T1G
Manufacturer: ON Semiconductor Win Source Part Number: 887703-NSVJ2394SA3T1 G Series: Automotive, AEC-Q101 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: JFET N-Channel 15 V 50 mA 200 mW Surface Mount SC-59-3/CP3 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: NSVJ2394 Categories: Discrete Semiconductor Products Case / Package: SC-59-3/CP3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 40 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0095

Manufacturer: ON Semiconductor
Win Source Part Number: 887703-NSVJ2394SA3T1G
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: JFET N-Channel 15 V 50 mA 200 mW Surface Mount SC-59-3/CP3
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: NSVJ2394
Categories: Discrete Semiconductor Products
Case / Package: SC-59-3/CP3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 40 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - JFETs - NSVJ2394SA3T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - JFETs
NSVJ2394SA3T1G
Discrete Semiconductor Products - Transistors - JFETs NSVJ2394SA3T1G
JFET N-CH 15V 50MA SC59-3/CP3

JFET N-CH 15V 50MA SC59-3/CP3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Transistors RF Transistors
Product Number 288-NSVJ2394SA3T1G 488-NSVJ2394SA3T1GTR-ND 887703-NSVJ2394SA3T1G NSVJ2394SA3T1G
Product Name Automotive 15V 50mA Bipolar Transistor JFETs JFETs (Junction Field Effect) - NSVJ2394SA3T1G Discrete Semiconductor Products - Transistors - JFETs
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Polarity N-Channel N-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SC-59-3/CP3 SC-59-3/CP3
Transistor Grade / Operating Range Automotive
Unlock Full Specs
to access all available technical data