onsemi Automotive 12V 0.15A 800mW Bipolar Transistor NSVF6003SB6T1G

Description
Trans RF BJT NPN 12V 0.15A 800mW Automotive 6-Pin CPH T/R Product overview: NSVF6003SB6T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 12V, 0.15A, 800mW. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 12V, 0.15A, 800mW, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-NSVF6003SB6T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans RF BJT NPN 12V 0.15A 800mW Automotive 6-Pin CPH T/R Product overview: NSVF6003SB6T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 12V, 0.15A, 800mW. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 12V, 0.15A, 800mW, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-NSVF6003SB6T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 12V 0.15A 800mW Bipolar Transistor
283-NSVF6003SB6T1G
Automotive 12V 0.15A 800mW Bipolar Transistor 283-NSVF6003SB6T1G
Trans RF BJT NPN 12V 0.15A 800mW Automotive 6-Pin CPH T/R Product overview: NSVF6003SB6T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 12V, 0.15A, 800mW. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 12V, 0.15A, 800mW, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-NSVF6003SB6T1G can be used for catalog matching and distributor lookup.

Trans RF BJT NPN 12V 0.15A 800mW Automotive 6-Pin CPH T/R Product overview: NSVF6003SB6T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 12V, 0.15A, 800mW. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 12V, 0.15A, 800mW, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-NSVF6003SB6T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bipolar RF Transistors - NSVF6003SB6T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
NSVF6003SB6T1GOSCT-ND
Bipolar RF Transistors NSVF6003SB6T1GOSCT-ND
RF Transistor NPN 12V 150mA 7GHz 800mW Surface Mount 6-CPH

RF Transistor NPN 12V 150mA 7GHz 800mW Surface Mount 6-CPH

Buy Now Datasheet
Bipolar RF Transistors - NSVF6003SB6T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
NSVF6003SB6T1GOSTR-ND
Bipolar RF Transistors NSVF6003SB6T1GOSTR-ND
RF Transistor NPN 12V 150mA 7GHz 800mW Surface Mount 6-CPH

RF Transistor NPN 12V 150mA 7GHz 800mW Surface Mount 6-CPH

Buy Now Datasheet
 - NSVF6003SB6T1G - Rochester Electronics
Newburyport, MA, United States
RF Transistor, NPN Single, 12 V, 150 mA, fT = 7 GHz

RF Transistor, NPN Single, 12 V, 150 mA, fT = 7 GHz

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - RF - 1325672-NSVF6003SB6T1G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - RF
1325672-NSVF6003SB6T1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - RF 1325672-NSVF6003SB6T1G
Manufacturer: onsemi Win Source Part Number: 1325672-NSVF6003SB6T 1G Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - RF Packaging: Bulk Standard Package: 1 Fake Threat In the Open Market: 82 REACH Status: REACH Unaffected Other Part Number: 2156-NSVF6003SB6T1G- 488 Product Status: Active Moisture Sensitivity Level (MSL): Vendor Undefined

Manufacturer: onsemi
Win Source Part Number: 1325672-NSVF6003SB6T1G
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - RF
Packaging: Bulk
Standard Package: 1
Fake Threat In the Open Market: 82
REACH Status: REACH Unaffected
Other Part Number: 2156-NSVF6003SB6T1G-488
Product Status: Active
Moisture Sensitivity Level (MSL): Vendor Undefined

Buy Now Datasheet
Transistor, Rf, Npn, 12V, 0.15A, Cph-6; Transistor Polarity Onsemi - 31AC6729 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Rf, Npn, 12V, 0.15A, Cph-6; Transistor Polarity Onsemi
31AC6729
Transistor, Rf, Npn, 12V, 0.15A, Cph-6; Transistor Polarity Onsemi 31AC6729
TRANSISTOR, RF, NPN, 12V, 0.15A, CPH-6; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:12V; Transition Frequency ft:7GHz; Power Dissipation Pd:800mW; DC Collector Current:150mA; DC Current Gain hFE:100hFE; RF Transistor RoHS Compliant: Yes

TRANSISTOR, RF, NPN, 12V, 0.15A, CPH-6; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:12V; Transition Frequency ft:7GHz; Power Dissipation Pd:800mW; DC Collector Current:150mA; DC Current Gain hFE:100hFE; RF Transistor RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RF Bipolar Transistors
NSVF6003SB6T1G
RF Bipolar Transistors NSVF6003SB6T1G
RF Bipolar Transistors BIP NPN 0.15A 12V FT=7G

RF Bipolar Transistors BIP NPN 0.15A 12V FT=7G

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - NSVF6003SB6T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
NSVF6003SB6T1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) NSVF6003SB6T1G
RF TRANS NPN 12V 7GHZ 6CPH

RF TRANS NPN 12V 7GHZ 6CPH

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors RF Transistors RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 283-NSVF6003SB6T1G NSVF6003SB6T1GOSCT-ND NSVF6003SB6T1G 1325672-NSVF6003SB6T1G 31AC6729 NSVF6003SB6T1G NSVF6003SB6T1G
Product Name Automotive 12V 0.15A 800mW Bipolar Transistor Bipolar RF Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) - RF Transistor, Rf, Npn, 12V, 0.15A, Cph-6; Transistor Polarity Onsemi RF Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
TJ -55 C (-67 F)
Polarity NPN NPN NPN
Package Type SOT23; SOT-23-6 Thin, TSOT-23-6 CPH-6 SOT3 TO-3 Automotive
Transistor Grade / Operating Range Automotive
Unlock Full Specs
to access all available technical data