RF Transistor, NPN Single, 12 V, 100 mA, fT = 6.7 GHz
RF Transistor NPN 12V 100mA 6.7GHz 800mW Surface Mount 6-CPH
RF TRANS NPN 12V 6.7GHZ 6-CPH
RF TRANSISTOR, NPN SINGLE, 12 V,
RF TRANS NPN 0.1A 12V MCPH6
| Rochester Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | NSVF6001SB6T1G | 488-NSVF6001SB6T1GTR-ND | NSVF6001SB6T1G | NSVF6001SB6T1G |
| Product Name | Bipolar RF Transistors | Bipolar RF Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | NPN | NPN | NPN; NPN | |
| Package Type | CPH-6 | SOT23; SOT-23-6 Thin, TSOT-23-6 | SOT23; SOT-23-6 Thin, TSOT-23-6 | Automotive |
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||
| Transistor Grade / Operating Range | Automotive | |||
| IC(max) | 100 milliamps |