onsemi RF Bipolar Transistors NSVF5501SKT3G

Description
RF Bipolar Transistors RF-TR 10V 70MA FT=5 .5GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
RF Bipolar Transistors
NSVF5501SKT3G
RF Bipolar Transistors NSVF5501SKT3G
RF Bipolar Transistors RF-TR 10V 70MA FT=5 .5GHZ

RF Bipolar Transistors RF-TR 10V 70MA FT=5 .5GHZ

Supplier's Site Datasheet
Bipolar RF Transistors - NSVF5501SKT3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
NSVF5501SKT3GOSDKR-ND
Bipolar RF Transistors NSVF5501SKT3GOSDKR-ND
RF Transistor NPN 10V 70mA 5.5GHz 250mW Surface Mount SOT-623/SSFP

RF Transistor NPN 10V 70mA 5.5GHz 250mW Surface Mount SOT-623/SSFP

Supplier's Site Datasheet
Bipolar RF Transistors - NSVF5501SKT3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
NSVF5501SKT3GOSTR-ND
Bipolar RF Transistors NSVF5501SKT3GOSTR-ND
RF Transistor NPN 10V 70mA 5.5GHz 250mW Surface Mount SOT-623/SSFP

RF Transistor NPN 10V 70mA 5.5GHz 250mW Surface Mount SOT-623/SSFP

Supplier's Site Datasheet
Bipolar RF Transistors - NSVF5501SKT3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
NSVF5501SKT3GOSCT-ND
Bipolar RF Transistors NSVF5501SKT3GOSCT-ND
RF Transistor NPN 10V 70mA 5.5GHz 250mW Surface Mount SOT-623/SSFP

RF Transistor NPN 10V 70mA 5.5GHz 250mW Surface Mount SOT-623/SSFP

Supplier's Site Datasheet
 - NSVF5501SKT3G - Rochester Electronics
Newburyport, MA, United States
NSVF5501SK - RF Transistor for Low Noise Amplifier

NSVF5501SK - RF Transistor for Low Noise Amplifier

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - NSVF5501SKT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
NSVF5501SKT3G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) NSVF5501SKT3G
RF-TR 10V 70MA FT=5.5GHZ

RF-TR 10V 70MA FT=5.5GHZ

Supplier's Site
Rf Trans, Npn, 10V, 0.07A, 0.25W, Sot623; Transistor Polarity Onsemi - 84AC7284 - Newark, An Avnet Company
Chicago, IL, United States
Rf Trans, Npn, 10V, 0.07A, 0.25W, Sot623; Transistor Polarity Onsemi
84AC7284
Rf Trans, Npn, 10V, 0.07A, 0.25W, Sot623; Transistor Polarity Onsemi 84AC7284
RF TRANS, NPN, 10V, 0.07A, 0.25W, SOT623; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:10V; Transition Frequency ft:5.5GHz; Power Dissipation Pd:250mW; DC Collector Current:70mA; DC Current Gain hFE:100hFE; RF RoHS Compliant: Yes

RF TRANS, NPN, 10V, 0.07A, 0.25W, SOT623; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:10V; Transition Frequency ft:5.5GHz; Power Dissipation Pd:250mW; DC Collector Current:70mA; DC Current Gain hFE:100hFE; RF RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Bipolar RF Transistors Transistors RF Transistors Bipolar RF Transistors RF Transistors
Product Number NSVF5501SKT3G NSVF5501SKT3GOSDKR-ND NSVF5501SKT3G NSVF5501SKT3G 84AC7284
Product Name RF Bipolar Transistors Bipolar RF Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Rf Trans, Npn, 10V, 0.07A, 0.25W, Sot623; Transistor Polarity Onsemi
Polarity NPN NPN
Package Type SOT-623F Automotive TO-3
Transistor Grade / Operating Range Automotive
Packing Method Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 100 mA PNP/PNP general-purpose transistor - BC857QASZ - Nexperia B.V.
Specs
Polarity PNP
Package Type SOT1216
IC(max) -100 milliamps
View Details
6 suppliers
HiRel Silicon Bipolar Transistor - BFY183 (P) - Infineon Technologies AG
Specs
Package Type Micro-X
Packing Method SINGLE BOX
IC(max) 65 milliamps
View Details
750 V, 23 mohm SiC FET - UJ4C075023L8S - Qorvo
Specs
Transistor Technology / Material 750 V, 23 mohm SiC FET
Package Type TOLL
View Details
 - 154863P - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; SOT-23
IC(max) 1000 milliamps
View Details