onsemi Bipolar RF Transistors NSVF4020SG4T1G

Description
RF Transistor NPN 8V 150mA 16GHz 400mW Surface Mount SC-82FL/MCPH4
Request a Quote Datasheet
Description
RF Transistor NPN 8V 150mA 16GHz 400mW Surface Mount SC-82FL/MCPH4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar RF Transistors - NSVF4020SG4T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
NSVF4020SG4T1GOSCT-ND
Bipolar RF Transistors NSVF4020SG4T1GOSCT-ND
RF Transistor NPN 8V 150mA 16GHz 400mW Surface Mount SC-82FL/MCPH4

RF Transistor NPN 8V 150mA 16GHz 400mW Surface Mount SC-82FL/MCPH4

Buy Now Datasheet
Bipolar RF Transistors - NSVF4020SG4T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
NSVF4020SG4T1GOSTR-ND
Bipolar RF Transistors NSVF4020SG4T1GOSTR-ND
RF Transistor NPN 8V 150mA 16GHz 400mW Surface Mount SC-82FL/MCPH4

RF Transistor NPN 8V 150mA 16GHz 400mW Surface Mount SC-82FL/MCPH4

Buy Now Datasheet
 - NSVF4020SG4T1G - Rochester Electronics
Newburyport, MA, United States
RF Small Signal Bipolar Transistor, 0.15A I(C), 1-Element, KU Band, Silicon, NPN

RF Small Signal Bipolar Transistor, 0.15A I(C), 1-Element, KU Band, Silicon, NPN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RF Bipolar Transistors
NSVF4020SG4T1G
RF Bipolar Transistors NSVF4020SG4T1G
RF Bipolar Transistors BIP NPN 150MA 8V FT=16G

RF Bipolar Transistors BIP NPN 150MA 8V FT=16G

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - NSVF4020SG4T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
NSVF4020SG4T1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) NSVF4020SG4T1G
RF TRANS NPN 8V 16GHZ SC82FL/MCP

RF TRANS NPN 8V 16GHZ SC82FL/MCP

Supplier's Site
Transistor, Rf, Npn, 8V, 0.15A, Sc-82Fl; Transistor Polarity Onsemi - 31AC6728 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Rf, Npn, 8V, 0.15A, Sc-82Fl; Transistor Polarity Onsemi
31AC6728
Transistor, Rf, Npn, 8V, 0.15A, Sc-82Fl; Transistor Polarity Onsemi 31AC6728
TRANSISTOR, RF, NPN, 8V, 0.15A, SC-82FL; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:8V; Transition Frequency ft:16GHz; Power Dissipation Pd:400mW; DC Collector Current:150mA; DC Current Gain hFE:60hFE; RF Transistor RoHS Compliant: Yes

TRANSISTOR, RF, NPN, 8V, 0.15A, SC-82FL; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:8V; Transition Frequency ft:16GHz; Power Dissipation Pd:400mW; DC Collector Current:150mA; DC Current Gain hFE:60hFE; RF Transistor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Rochester Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number NSVF4020SG4T1GOSCT-ND NSVF4020SG4T1G NSVF4020SG4T1G NSVF4020SG4T1G 31AC6728
Product Name Bipolar RF Transistors RF Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Transistor, Rf, Npn, 8V, 0.15A, Sc-82Fl; Transistor Polarity Onsemi
Polarity NPN NPN NPN
Package Type 4-SMD, Flat Leads MCPH Automotive TO-3
Transistor Grade / Operating Range Automotive
Packing Method Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data