RF Transistor for Low Noise Amplifier
RF Transistor NPN 12V 30mA 8GHz 350mW Surface Mount SC-70FL/MCPH3
RF Transistor for Low Noise Amplifier, 3000-REEL Product overview: NSVF3007SG3T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-NSVF3007SG3T1G can be used for catalog matching and distributor lookup.
Manufacturer: onsemi
Win Source Part Number: 1324521-NSVF3007SG3T
Category: Discrete Semiconductor Products>Transistors
Packaging: Bulk
Standard Package: 1
Fake Threat In the Open Market: 83
REACH Status: REACH Unaffected
Other Part Number: 2156-NSVF3007SG3T1G-
Product Status: Active
Moisture Sensitivity Level (MSL): Vendor Undefined
RF TRANS NPN 12V 8GHZ 3MCPH
RF Bipolar Transistors RF-TR 12V 30MA FT=8G NPN
RF TRANS NPN 12V 8GHZ 3MCPH
TRANSISTOR, RF, NPN, 12V, 0.03A, SC-70FL; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:12V; Transition Frequency ft:8GHz; Power Dissipation Pd:350mW; DC Collector Current:30mA; DC Current Gain hFE:60hFE; RF Transistor RoHS Compliant: Yes
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | RF Transistors | Transistors | Bipolar RF Transistors | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | NSVF3007SG3T1G | NSVF3007SG3T1GOSTR-ND | 283-NSVF3007SG3T1G | 1324521-NSVF3007SG3T1G | NSVF3007SG3T1G | NSVF3007SG3T1G | NSVF3007SG3T1G | 31AC6727 |
| Product Name | Bipolar RF Transistors | Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - RF | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | RF Bipolar Transistors | Bipolar RF Transistors | Transistor, Rf, Npn, 12V, 0.03A, Sc-70Fl; Transistor Polarity Onsemi | |
| Package Type | SC-70FL / MCPH-3 | 3-SMD, Flat Leads | SOT3 | Automotive | 3-SMD, Flat Lead | TO-3 | ||
| Packing Method | Tape Reel; Tape & Reel | Bulk; Bulk | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| Polarity | NPN | NPN; NPN | NPN | |||||
| Transistor Grade / Operating Range | Automotive | |||||||
| TJ | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |