Bipolar (BJT) Transistor Array 2 PNP (Dual) 60V 100mA 140MHz 500mW Surface Mount SOT-563
TRANS 2PNP 60V 0.1A SOT563
Bipolar Transistors - BJT SS DUAL PURPOSE TRAN
TRANS ARRAY, DUAL PNP, 60V, 0.1A, SOT563; Transistor Polarity:Dual PNP; Collector Emitter Voltage V(br)ceo:60V; DC Collector Current:100mA; Power Dissipation Pd:500mW; DC Current Gain hFE:120hFE; No. of Pins:6Pins RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | NSVEMT1DXV6T5G-ND | NSVEMT1DXV6T5G | NSVEMT1DXV6T5G | 45Y1529 |
| Product Name | Bipolar Transistor Arrays | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | Trans Array, Dual Pnp, 60V, 0.1A, Sot563; Transistor Polarity Onsemi |
| Polarity | PNP | PNP | ||
| Package Type | SOT-563, SOT-666 | TO-3 | ||
| Packing Method | Tape Reel; Tape & Reel (TR) |