Complementary Bipolar Digital Transistor (BRT)
Complementary Bipolar Digital Transistor (BRT), 4000-REEL Product overview: NSVEMC2DXV5T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-NSVEMC2DXV5T1G can be used for catalog matching and distributor lookup.
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre - Biased (Base-Collector Junction) 50V 100mA 500mW Surface Mount SOT-553
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre - Biased (Base-Collector Junction) 50V 100mA 500mW Surface Mount SOT-553
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre - Biased (Base-Collector Junction) 50V 100mA 500mW Surface Mount SOT-553
TRANS PREBIAS NPN/PNP 50V SOT553
Bipolar Transistors - Pre-Biased SSP COMMON BASE BRT
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | NSVEMC2DXV5T1G | 293-NSVEMC2DXV5T1G | NSVEMC2DXV5T1GOSCT-ND | NSVEMC2DXV5T1G | NSVEMC2DXV5T1G |
| Product Name | Bipolar Transistor | Bipolar Transistor Arrays, Pre-Biased | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - Pre-Biased | |
| Package Type | SOT-553 | SOT-553 | |||
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| IC(max) | 100 milliamps | 100 milliamps | |||
| VCEO | 50 volts | 50 volts |