The RF Transistor, NPN, 50V, 0.1A, SOT-723 is a digital transistor designed to simplify circuit design by integrating a monolithic bias resistor network. This device features a collector-emitter voltage rating of 50V and a continuous collector current of 100mA. It includes a base input resistor of 47kΩ and a base-emitter resistor of 47kΩ, which helps reduce component count and board space in applications. The transistor is RoHS compliant and is suitable for automotive applications, being AEC-Q101 qualified and PPAP capable. The operating temperature range is from -55°C to +150°C, making it versatile for various environments. The device is packaged in a SOT-723 form factor, which is compact and suitable for space-constrained designs.
TRANS PREBIAS NPN 50V SOT723
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 260mW Surface Mount SOT-723
TRANS PREBIAS NPN 50V SOT723
RF TRANSISTOR, NPN, 50V, 0.1A, SOT-723; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:47kohm; Base-Emitter Resistor R2:47kohm RoHS Compliant: Yes
Bipolar Transistors - Pre-Biased SS SOT723 BR XSTR NP
TRANS PREBIAS NPN 50V SOT723
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 488-NSVDTC144EM3T5GCT-ND | 68Y0585 | NSVDTC144EM3T5G | NSVDTC144EM3T5G |
| Product Name | Single, Pre-Biased Bipolar Transistors | Rf Transistor, Npn, 50V, 0.1A, Sot-723; Digital Transistor Polarity Onsemi | Bipolar Transistors - Pre-Biased | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | ||
| Package Type | SOT-723 | TO-3 | SOT-723 | |
| Transistor Grade / Operating Range | Automotive | |||
| Transistor Type | Rf Transistor, Npn, 50V, 0.1A, Sot-723; Digital Transistor Polarity Onsemi |