TRANS PREBIAS NPN 50V SOT723
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 260mW Surface Mount SOT-723
TRANS PREBIAS NPN 50V SOT723
NPN Bipolar Digital Transistor (BRT), 8000-REEL Product overview: NSVDTC123JM3T5G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-NSVDTC123JM3T5G can be used for catalog matching and distributor lookup.
NPN Bipolar Digital Transistor (BRT)
Win Source Part Number: 1377053-NSVDTC123JM3
Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased Bipolar Transistors
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Series: Automotive, AEC-Q101
Package: Tape & Reel
Product Status: Active
Package / Case: SOT-723
Supplier Device Package: SOT-723
Base Product Number: NSVDTC123
Mounting Type: Surface Mount
HTSUS: 8541.21.0095
REACH Status: REACH Unaffected
ECCN: EAR99
Transistor Type: NPN - Pre-Biased
Current - Collector (Ic) (Max): 100 mA
Voltage - Collector Emitter Breakdown (Max): 50 V
Resistor - Base (R1): 2.2 kOhms
Resistor - Emitter Base (R2): 47 kOhms
DC Current Gain (hFE) (Min) @ Ic, Vce: 80 @ 5mA, 10V
Vce Saturation (Max) @ Ib, Ic: 250mV @ 1mA, 10mA
Current - Collector Cutoff (Max): 500nA
Power - Max: 260 mW
TRANS PREBIAS NPN 50V SOT723
NSVDTC123JM3 - NPN BIPOLAR DIGIT
Bipolar Transistors - Pre-Biased SOT-723BIAS RESISTOR
NPN Bipolar Digital Transistor (BRT) / REEL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 488-NSVDTC123JM3T5GDKR-ND | 292-NSVDTC123JM3T5G | NSVDTC123JM3T5G | 1377053-NSVDTC123JM3T5G | NSVDTC123JM3T5G | NSVDTC123JM3T5G | NSVDTC123JM3T5G | 31AC0993 |
| Product Name | Single, Pre-Biased Bipolar Transistors | Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors | Bipolar Transistors - Pre-Biased | Npn Bipolar Digital Transistor (Brt) / Reel Onsemi | |
| Polarity | NPN | NPN | NPN | NPN - Pre-Biased; NPN | NPN | |||
| Package Type | SOT-723 | SOT-723-3 | SOT3 | SOT-723 | SOT-723 | TO-3 | ||
| Transistor Grade / Operating Range | Automotive | |||||||
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |