Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 260mW Surface Mount SOT-723
Bipolar Transistors - BJT NPN DIGITAL TRANSIST
NPN Bipolar Digital Transistor (BRT) / REEL
TRANS PREBIAS NPN 50V SOT723
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 488-NSVDTC113EM3T5GTR-ND | NSVDTC113EM3T5G | 45Y1525 | NSVDTC113EM3T5G |
| Product Name | Single, Pre-Biased Bipolar Transistors | Bipolar Transistors - BJT | Npn Bipolar Digital Transistor (Brt) / Reel Onsemi | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | ||
| Package Type | SOT-723 | TO-3 | ||
| Transistor Grade / Operating Range | Automotive |