onsemi TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - NSVDTA144EET1G NSVDTA144EET1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 887701-NSVDTA144EET1 G Features: Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50 V 100 mA 200 mW Surface Mount SC-75, SOT-416 Package: Reel - TR Package: SC-75, SOT-416 Mounting: Surface Mount Family Name: NSVDTA144 Categories: Discrete Semiconductor Products Case / Package: SC-75, SOT-416 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0095
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 887701-NSVDTA144EET1 G Features: Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50 V 100 mA 200 mW Surface Mount SC-75, SOT-416 Package: Reel - TR Package: SC-75, SOT-416 Mounting: Surface Mount Family Name: NSVDTA144 Categories: Discrete Semiconductor Products Case / Package: SC-75, SOT-416 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - NSVDTA144EET1G - 887701-NSVDTA144EET1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - NSVDTA144EET1G
887701-NSVDTA144EET1G
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - NSVDTA144EET1G 887701-NSVDTA144EET1G
Manufacturer: ON Semiconductor Win Source Part Number: 887701-NSVDTA144EET1 G Features: Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50 V 100 mA 200 mW Surface Mount SC-75, SOT-416 Package: Reel - TR Package: SC-75, SOT-416 Mounting: Surface Mount Family Name: NSVDTA144 Categories: Discrete Semiconductor Products Case / Package: SC-75, SOT-416 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0095

Manufacturer: ON Semiconductor
Win Source Part Number: 887701-NSVDTA144EET1G
Features: Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50 V 100 mA 200 mW Surface Mount SC-75, SOT-416
Package: Reel - TR
Package: SC-75, SOT-416
Mounting: Surface Mount
Family Name: NSVDTA144
Categories: Discrete Semiconductor Products
Case / Package: SC-75, SOT-416
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
292-NSVDTA144EET1G
Bipolar Transistor 292-NSVDTA144EET1G
PNP Bipolar Digital Transistor (BRT), 3000-REEL Product overview: NSVDTA144EET1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-NSVDTA144EET1G can be used for catalog matching and distributor lookup.

PNP Bipolar Digital Transistor (BRT), 3000-REEL Product overview: NSVDTA144EET1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-NSVDTA144EET1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single, Pre-Biased Bipolar Transistors - NSVDTA144EET1G-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
NSVDTA144EET1G-ND
Single, Pre-Biased Bipolar Transistors NSVDTA144EET1G-ND
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 200mW Surface Mount SC-75, SOT-416

Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 200mW Surface Mount SC-75, SOT-416

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
NSVDTA144EET1G
Bipolar Transistors - BJT NSVDTA144EET1G
Bipolar Transistors - BJT SS SC75 BR XSTR PNP

Bipolar Transistors - BJT SS SC75 BR XSTR PNP

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - NSVDTA144EET1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
NSVDTA144EET1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) NSVDTA144EET1G
TRANS PREBIAS PNP 50V 0.1A SC75

TRANS PREBIAS PNP 50V 0.1A SC75

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 887701-NSVDTA144EET1G 292-NSVDTA144EET1G NSVDTA144EET1G-ND NSVDTA144EET1G NSVDTA144EET1G
Product Name TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - NSVDTA144EET1G Bipolar Transistor Single, Pre-Biased Bipolar Transistors Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP
Package Type SOT3; SC-75, SOT-416 SC-75, SOT-416 Automotive
TJ -55 C (-67 F)
Transistor Grade / Operating Range Automotive
Unlock Full Specs
to access all available technical data