Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 260mW Surface Mount SOT-723
PNP Bipolar Digital Transistor (BRT)
TRANS PREBIAS PNP 50V SOT723
Bipolar Transistors - Pre-Biased BIAS RESISTOR TRANSISTO
PNP Bipolar Digital Transistor (BRT) / REEL
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 488-NSVDTA143EM3T5GTR-ND | NSVDTA143EM3T5G | NSVDTA143EM3T5G | NSVDTA143EM3T5G | 81Y3937 |
| Product Name | Single, Pre-Biased Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - Pre-Biased | Pnp Bipolar Digital Transistor (Brt) / Reel Onsemi | |
| Polarity | PNP | PNP | PNP | ||
| Package Type | SOT-723 | SOT-723-3 | SOT-723 | TO-3 | |
| Transistor Grade / Operating Range | Automotive |