Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 260mW Surface Mount SOT-723
TRANS PREBIAS PNP 50V SOT723
PNP Bipolar Digital Transistor (BRT) / REEL
Bipolar Transistors - Pre-Biased SS SOT723 BR XSTR PN
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | NSVDTA123EM3T5G-ND | NSVDTA123EM3T5G | 45Y1523 | NSVDTA123EM3T5G |
| Product Name | Single, Pre-Biased Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Pnp Bipolar Digital Transistor (Brt) / Reel Onsemi | Bipolar Transistors - Pre-Biased |
| Polarity | PNP | PNP | ||
| Package Type | SOT-723 | TO-3 | ||
| Transistor Grade / Operating Range | Automotive |