onsemi Single, Pre-Biased Bipolar Transistors NSVDTA115EET1G

Description
TRANS PREBIAS PNP 50V 0.1A SC75
Request a Quote Datasheet
Description
TRANS PREBIAS PNP 50V 0.1A SC75
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single, Pre-Biased Bipolar Transistors - 488-NSVDTA115EET1GDKR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
488-NSVDTA115EET1GDKR-ND
Single, Pre-Biased Bipolar Transistors 488-NSVDTA115EET1GDKR-ND
TRANS PREBIAS PNP 50V 0.1A SC75

TRANS PREBIAS PNP 50V 0.1A SC75

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - 488-NSVDTA115EET1GTR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
488-NSVDTA115EET1GTR-ND
Single, Pre-Biased Bipolar Transistors 488-NSVDTA115EET1GTR-ND
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 200mW Surface Mount SC-75, SOT-416

Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 200mW Surface Mount SC-75, SOT-416

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - 488-NSVDTA115EET1GCT-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
488-NSVDTA115EET1GCT-ND
Single, Pre-Biased Bipolar Transistors 488-NSVDTA115EET1GCT-ND
TRANS PREBIAS PNP 50V 0.1A SC75

TRANS PREBIAS PNP 50V 0.1A SC75

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - NSVDTA115EET1G - 887699-NSVDTA115EET1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - NSVDTA115EET1G
887699-NSVDTA115EET1G
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - NSVDTA115EET1G 887699-NSVDTA115EET1G
Manufacturer: ON Semiconductor Win Source Part Number: 887699-NSVDTA115EET1 G Series: Automotive, AEC-Q101 Features: Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50 V 100 mA 200 mW Surface Mount SC-75, SOT-416 Package: Reel - TR Package: SC-75, SOT-416 Mounting: Surface Mount Family Name: NSVDTA115 Categories: Discrete Semiconductor Products Case / Package: SC-75, SOT-416 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 36 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0095

Manufacturer: ON Semiconductor
Win Source Part Number: 887699-NSVDTA115EET1G
Series: Automotive, AEC-Q101
Features: Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50 V 100 mA 200 mW Surface Mount SC-75, SOT-416
Package: Reel - TR
Package: SC-75, SOT-416
Mounting: Surface Mount
Family Name: NSVDTA115
Categories: Discrete Semiconductor Products
Case / Package: SC-75, SOT-416
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 36 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - NSVDTA115EET1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
NSVDTA115EET1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) NSVDTA115EET1G
TRANS PREBIAS PNP 50V 0.1A SC75

TRANS PREBIAS PNP 50V 0.1A SC75

Supplier's Site
Pnp Bipolar Digital Transistor (Brt) / Reel Onsemi - 68Y0583 - Newark, An Avnet Company
Chicago, IL, United States
Pnp Bipolar Digital Transistor (Brt) / Reel Onsemi
68Y0583
Pnp Bipolar Digital Transistor (Brt) / Reel Onsemi 68Y0583
PNP Bipolar Digital Transistor (BRT) / REEL

PNP Bipolar Digital Transistor (BRT) / REEL

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
NSVDTA115EET1G
Bipolar Transistors - BJT NSVDTA115EET1G
Bipolar Transistors - BJT SS SC75 BR XSTR PNP

Bipolar Transistors - BJT SS SC75 BR XSTR PNP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 488-NSVDTA115EET1GDKR-ND 887699-NSVDTA115EET1G NSVDTA115EET1G 68Y0583 NSVDTA115EET1G
Product Name Single, Pre-Biased Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - NSVDTA115EET1G Discrete Semiconductor Products - Transistors - Bipolar (BJT) Pnp Bipolar Digital Transistor (Brt) / Reel Onsemi Bipolar Transistors - BJT
Polarity PNP PNP PNP
Package Type SC-75, SOT-416 SOT3; SC-75, SOT-416 SC-75, SOT-416 TO-3
Transistor Grade / Operating Range Automotive
Unlock Full Specs
to access all available technical data