Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 260mW Surface Mount SOT-723
TRANS PREBIAS PNP 50V SOT723
TRANS PREBIAS PNP 50V SOT723
RF TRANS, SINGLE PNP, 50V, 0.1A, SOT-723; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:10kohm; Base-Emitter Resistor R2:10kohm RoHS Compliant: Yes
TRANS PREBIAS PNP 50V SOT723
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | RF Transistors | Bipolar RF Transistors |
| Product Number | 488-NSVDTA114EM3T5GTR-ND | 28X8052 | NSVDTA114EM3T5G |
| Product Name | Single, Pre-Biased Bipolar Transistors | Rf Trans, Single Pnp, 50V, 0.1A, Sot-723; Digital Transistor Polarity Onsemi | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | |
| Package Type | SOT-723 | TO-3 | SOT-723 |
| Transistor Grade / Operating Range | Automotive | ||
| Transistor Type | Rf Trans, Single Pnp, 50V, 0.1A, Sot-723; Digital Transistor Polarity Onsemi |