onsemi Integrated Circuits (ICs) - PMIC - Current Regulation/Management NSVC2050JBT3G

Description
Win Source Part Number: 1253596-NSVC2050JBT3 G Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Managemen t Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Current - Output: 50mA Voltage - Input: 120V Function: Current Regulator Accuracy: ±15% Sensing Method: High/Low-Side Package / Case: DO-214AA, SMB Supplier Device Package: SMB Temperature Range - Operating: -55°C ~ 175°C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: NSVC2050JBT3GOSCT,NS VC2050JBT3GOSDKR,NSV C2050JBT3G,NSVC2050J BT3GOSTR Base Product Number: NSVC2050
Request a Quote Datasheet
Description
Win Source Part Number: 1253596-NSVC2050JBT3 G Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Managemen t Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Current - Output: 50mA Voltage - Input: 120V Function: Current Regulator Accuracy: ±15% Sensing Method: High/Low-Side Package / Case: DO-214AA, SMB Supplier Device Package: SMB Temperature Range - Operating: -55°C ~ 175°C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: NSVC2050JBT3GOSCT,NS VC2050JBT3GOSDKR,NSV C2050JBT3G,NSVC2050J BT3GOSTR Base Product Number: NSVC2050
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Current Regulation/Management - 1253596-NSVC2050JBT3G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Current Regulation/Management
1253596-NSVC2050JBT3G
Integrated Circuits (ICs) - PMIC - Current Regulation/Management 1253596-NSVC2050JBT3G
Win Source Part Number: 1253596-NSVC2050JBT3 G Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Managemen t Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Current - Output: 50mA Voltage - Input: 120V Function: Current Regulator Accuracy: ±15% Sensing Method: High/Low-Side Package / Case: DO-214AA, SMB Supplier Device Package: SMB Temperature Range - Operating: -55°C ~ 175°C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: NSVC2050JBT3GOSCT,NS VC2050JBT3GOSDKR,NSV C2050JBT3G,NSVC2050J BT3GOSTR Base Product Number: NSVC2050

Win Source Part Number: 1253596-NSVC2050JBT3G
Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Management
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Current - Output: 50mA
Voltage - Input: 120V
Function: Current Regulator
Accuracy: ±15%
Sensing Method: High/Low-Side
Package / Case: DO-214AA, SMB
Supplier Device Package: SMB
Temperature Range - Operating: -55°C ~ 175°C
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: NSVC2050JBT3GOSCT,NSVC2050JBT3GOSDKR,NSVC2050JBT3G,NSVC2050JBT3GOSTR
Base Product Number: NSVC2050

Buy Now Datasheet
Current Regulation/Management - NSVC2050JBT3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Current Regulation/Management
NSVC2050JBT3GOSTR-ND
Current Regulation/Management NSVC2050JBT3GOSTR-ND
Current Regulator Regulator High/Low-Side 50mA SMB

Current Regulator Regulator High/Low-Side 50mA SMB

Buy Now Datasheet
Current Regulation/Management - NSVC2050JBT3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Current Regulation/Management
NSVC2050JBT3GOSCT-ND
Current Regulation/Management NSVC2050JBT3GOSCT-ND
Current Regulator Regulator High/Low-Side 50mA SMB

Current Regulator Regulator High/Low-Side 50mA SMB

Buy Now Datasheet
Current Regulation/Management - NSVC2050JBT3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Current Regulation/Management
NSVC2050JBT3GOSDKR-ND
Current Regulation/Management NSVC2050JBT3GOSDKR-ND
Current Regulator Regulator High/Low-Side 50mA SMB

Current Regulator Regulator High/Low-Side 50mA SMB

Buy Now Datasheet
PMIC - Current Regulation/Management - NSVC2050JBT3G - Lingto Electronic Limited
Shenzhen, China
PMIC - Current Regulation/Management
NSVC2050JBT3G
PMIC - Current Regulation/Management NSVC2050JBT3G
IC REG CCR 120V 50MA SMB

IC REG CCR 120V 50MA SMB

Supplier's Site Datasheet
Current Regulation/Management - NSVC2050JBT3G - ODG (Origin Data Global)
Shenzhen, China
Current Regulation/Management
NSVC2050JBT3G
Current Regulation/Management NSVC2050JBT3G
IC REG CCR 120V 50MA SMB

IC REG CCR 120V 50MA SMB

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 1253596-NSVC2050JBT3G NSVC2050JBT3GOSTR-ND NSVC2050JBT3G NSVC2050JBT3G
Product Name Integrated Circuits (ICs) - PMIC - Current Regulation/Management Current Regulation/Management PMIC - Current Regulation/Management Current Regulation/Management
Package Type Other; Tape & Reel Other; DO-214AA, SMB Other; DO-214AA, SMB
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - Linear - CAT6217-285TDGT3-CS - Lingto Electronic Limited
Specs
Special Features Enable
IOUT 0.1500 amps
View Details
Motor Drivers, Controllers - A4915MLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
VIN 3 to 5.5 volts
Operating Temperature -20 to 150 C (-4 to 302 F)
View Details
Battery Chargers - BQ24103RHLR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - 1915264 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type Other; μmax
View Details