The NSVBSS63LT1G is a PNP bipolar junction transistor (BJT) designed for high voltage applications, with a collector-emitter voltage rating of -100 V and a maximum collector current of -100 mA. It is AEC-Q101 qualified, making it suitable for automotive and other applications that require stringent quality standards. The device is packaged in a compact SOT-23 (TO-236) form factor, facilitating surface mount assembly. This transistor operates effectively within a temperature range of -55°C to +150°C, ensuring reliability in various environmental conditions. It features low collector-emitter saturation voltage and a DC current gain of 30 to 95 MHz, which is beneficial for signal amplification applications. The device is also Pb-free, halogen-free, and RoHS compliant, aligning with modern environmental standards. Engineers considering this transistor should note its limited supply status and the estimated production lead time of 51 weeks. The product is available in quantities of 3000 per reel, making it suitable for high-volume applications.
High Voltage PNP Bipolar Transistor, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: NSVBSS63LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NSVBSS63LT1G can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 100V 100mA 95MHz 225mW Surface Mount SOT-23-3 (TO-236)
Bipolar (BJT) Transistor PNP 100V 100mA 95MHz 225mW Surface Mount SOT-23-3 (TO-236)
Bipolar (BJT) Transistor PNP 100V 100mA 95MHz 225mW Surface Mount SOT-23-3 (TO-236)
Manufacturer: ON Semiconductor
Win Source Part Number: 887696-NSVBSS63LT1G
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor PNP 100 V 100 mA 95MHz 225 mW Surface Mount SOT-23-3 (TO-236)
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: NSVBSS63
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3 (TO-236)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: NSVBSS63LT1GOSTR, NSVBSS63LT1GOSDKR, NSVBSS63LT1GOSCT, NSVBSS63LT1G-ND
TRANS PNP 100V 0.1A SOT23-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 276-NSVBSS63LT1G | NSVBSS63LT1GOSTR-ND | 887696-NSVBSS63LT1G | NSVBSS63LT1G |
| Product Name | SOT-23 Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - NSVBSS63LT1G | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | PNP | |
| IC(max) | 100 milliamps | |||
| VCEO | 100 volts | 0.2500 volts | ||
| VCBO | 110 volts | |||
| fT | 95 MHz |