Bipolar (BJT) Transistor PNP 45V 500mA 225mW Surface Mount SOT-23-3 (TO-236)
Bipolar (BJT) Transistor PNP 45V 500mA 225mW Surface Mount SOT-23-3 (TO-236)
Bipolar (BJT) Transistor PNP 45V 500mA 225mW Surface Mount SOT-23-3 (TO-236)
PNP Bipolar Transistor / REEL
TRANS PNP 45V 0.5A SOT23-3
Bipolar Transistors - Pre-Biased SS SOT23 GP XSTR PNP 45V
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | NSVBCX17LT1GOSDKR-ND | 86X0909 | NSVBCX17LT1G | NSVBCX17LT1G |
| Product Name | Single Bipolar Transistors | Pnp Bipolar Transistor / Reel Onsemi | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - Pre-Biased |
| Polarity | PNP | PNP | ||
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | TO-3 | AEC-Q101 | |
| Transistor Grade / Operating Range | Automotive |