onsemi 45V SOT23 Bipolar Transistor NSVBCW68GLT1G

Description
PNP Bipolar Transistor SS SOT23 GP XSTR PNP 45V, 3000-REEL Product overview: NSVBCW68GLT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NSVBCW68GLT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PNP Bipolar Transistor SS SOT23 GP XSTR PNP 45V, 3000-REEL Product overview: NSVBCW68GLT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NSVBCW68GLT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
45V SOT23 Bipolar Transistor
276-NSVBCW68GLT1G
45V SOT23 Bipolar Transistor 276-NSVBCW68GLT1G
PNP Bipolar Transistor SS SOT23 GP XSTR PNP 45V, 3000-REEL Product overview: NSVBCW68GLT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NSVBCW68GLT1G can be used for catalog matching and distributor lookup.

PNP Bipolar Transistor SS SOT23 GP XSTR PNP 45V, 3000-REEL Product overview: NSVBCW68GLT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NSVBCW68GLT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1107575-NSVBCW68GLT1G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1107575-NSVBCW68GLT1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1107575-NSVBCW68GLT1G
Win Source Part Number: 1107575-NSVBCW68GLT1 G Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Power - Max: 225 mW Voltage - Collector Emitter Breakdown (Max): 45 V Current - Collector (Ic) (Max): 800 mA Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 700mV @ 50mA, 500mA Current - Collector Cutoff (Max): 20nA DC Current Gain (hFE) (Min) @ Ic, Vce: 120 @ 10mA, 1V Frequency - Transition: 100MHz Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 (TO-236) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Mfr: onsemi Other Names: NSVBCW68GLT1GOSCT,NS VBCW68GLT1GOSTR,2156 -NSVBCW68GLT1G-OS,NS VBCW68GLT1G-ND,ONSON SNSVBCW68GLT1G,NSVBC W68GLT1GOSDKR Base Product Number: NSVBCW68

Win Source Part Number: 1107575-NSVBCW68GLT1G
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Power - Max: 225 mW
Voltage - Collector Emitter Breakdown (Max): 45 V
Current - Collector (Ic) (Max): 800 mA
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 700mV @ 50mA, 500mA
Current - Collector Cutoff (Max): 20nA
DC Current Gain (hFE) (Min) @ Ic, Vce: 120 @ 10mA, 1V
Frequency - Transition: 100MHz
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3 (TO-236)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Mfr: onsemi
Other Names: NSVBCW68GLT1GOSCT,NSVBCW68GLT1GOSTR,2156-NSVBCW68GLT1G-OS,NSVBCW68GLT1G-ND,ONSONSNSVBCW68GLT1G,NSVBCW68GLT1GOSDKR
Base Product Number: NSVBCW68

Buy Now Datasheet
Single Bipolar Transistors - NSVBCW68GLT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
NSVBCW68GLT1GOSDKR-ND
Single Bipolar Transistors NSVBCW68GLT1GOSDKR-ND
Bipolar (BJT) Transistor PNP 45V 800mA 100MHz 225mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor PNP 45V 800mA 100MHz 225mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - NSVBCW68GLT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
NSVBCW68GLT1GOSTR-ND
Single Bipolar Transistors NSVBCW68GLT1GOSTR-ND
Bipolar (BJT) Transistor PNP 45V 800mA 100MHz 225mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor PNP 45V 800mA 100MHz 225mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - NSVBCW68GLT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
NSVBCW68GLT1GOSCT-ND
Single Bipolar Transistors NSVBCW68GLT1GOSCT-ND
Bipolar (BJT) Transistor PNP 45V 800mA 100MHz 225mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor PNP 45V 800mA 100MHz 225mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
NSVBCW68GLT1G
Bipolar Transistors - BJT NSVBCW68GLT1G
Bipolar Transistors - BJT SS SOT23 GP XSTR PNP

Bipolar Transistors - BJT SS SOT23 GP XSTR PNP

Buy Now Datasheet
Pnp Bipolar Transistor / Reel Onsemi - 68Y0580 - Newark, An Avnet Company
Chicago, IL, United States
Pnp Bipolar Transistor / Reel Onsemi
68Y0580
Pnp Bipolar Transistor / Reel Onsemi 68Y0580
PNP Bipolar Transistor / REEL

PNP Bipolar Transistor / REEL

Supplier's Site
Single Bipolar Transistors - NSVBCW68GLT1G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
NSVBCW68GLT1G
Single Bipolar Transistors NSVBCW68GLT1G
TRANS PNP 45V 0.8A SOT23-3

TRANS PNP 45V 0.8A SOT23-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - NSVBCW68GLT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
NSVBCW68GLT1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) NSVBCW68GLT1G
TRANS PNP 45V 0.8A SOT23-3

TRANS PNP 45V 0.8A SOT23-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-NSVBCW68GLT1G 1107575-NSVBCW68GLT1G NSVBCW68GLT1GOSDKR-ND NSVBCW68GLT1G 68Y0580 NSVBCW68GLT1G NSVBCW68GLT1G
Product Name 45V SOT23 Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Single Bipolar Transistors Bipolar Transistors - BJT Pnp Bipolar Transistor / Reel Onsemi Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Polarity PNP PNP PNP PNP; PNP
Package Type SOT3; SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 TO-3 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3 (TO-236)
IC(max) 800 milliamps 800 milliamps 800 milliamps
Power Gain 120 dB
Unlock Full Specs
to access all available technical data

Similar Products

Single Bipolar Transistors - BC858BWH6327XTSA1TR-ND - DigiKey
Specs
Polarity PNP
Package Type SOT323; SC-70, SOT-323
View Details
3 suppliers
50 V, 500 mA NPN general-purpose transistor - 2PD602AQL,235 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 50 volts
View Details
5 suppliers
Bipolar Transistors - 6697600P - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; SOT-223
View Details