onsemi Bipolar Transistor NSVBCP69T1G

Description
PNP Bipolar Junction Transistor, SOT-223 (TO-261) 4 LEAD, 1000-REEL Product overview: NSVBCP69T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NSVBCP69T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PNP Bipolar Junction Transistor, SOT-223 (TO-261) 4 LEAD, 1000-REEL Product overview: NSVBCP69T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NSVBCP69T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Bipolar Transistor
276-NSVBCP69T1G
Bipolar Transistor 276-NSVBCP69T1G
PNP Bipolar Junction Transistor, SOT-223 (TO-261) 4 LEAD, 1000-REEL Product overview: NSVBCP69T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NSVBCP69T1G can be used for catalog matching and distributor lookup.

PNP Bipolar Junction Transistor, SOT-223 (TO-261) 4 LEAD, 1000-REEL Product overview: NSVBCP69T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NSVBCP69T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - NSVBCP69T1G - 800560-NSVBCP69T1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - NSVBCP69T1G
800560-NSVBCP69T1G
TRANSISTORS - Transistors (BJT) - Single - NSVBCP69T1G 800560-NSVBCP69T1G
Manufacturer: ON Semiconductor Win Source Part Number: 800560-NSVBCP69T1G Packaging: Reel Mounting Style: SMD Power - Max: 1.5W Transistor Type: PNP Frequency - Transition: 60MHz Supplier Device Package: SOT-223 (TO-261) Temperature Range - Operating: -65°C ~ 150°C Manufacturer Package: TO-261-4, TO-261AA Current - Collector (Ic) (Maximum): 1A Voltage - Collector Emitter Breakdown (Maximum): 20V Current - Collector Cutoff (Maximum): 10μA (ICBO) Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 500mV at 100mA, 1A DC Current Gain (hFE) (Min) at Ic, Vce: 85 at 500mA, 1V

Manufacturer: ON Semiconductor
Win Source Part Number: 800560-NSVBCP69T1G
Packaging: Reel
Mounting Style: SMD
Power - Max: 1.5W
Transistor Type: PNP
Frequency - Transition: 60MHz
Supplier Device Package: SOT-223 (TO-261)
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Package: TO-261-4, TO-261AA
Current - Collector (Ic) (Maximum): 1A
Voltage - Collector Emitter Breakdown (Maximum): 20V
Current - Collector Cutoff (Maximum): 10μA (ICBO)
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 500mV at 100mA, 1A
DC Current Gain (hFE) (Min) at Ic, Vce: 85 at 500mA, 1V

Buy Now
Single Bipolar Transistors - NSVBCP69T1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
NSVBCP69T1GOSDKR-ND
Single Bipolar Transistors NSVBCP69T1GOSDKR-ND
Bipolar (BJT) Transistor PNP 20V 1A 60MHz 1.5W Surface Mount SOT-223 (TO-261)

Bipolar (BJT) Transistor PNP 20V 1A 60MHz 1.5W Surface Mount SOT-223 (TO-261)

Buy Now Datasheet
Single Bipolar Transistors - NSVBCP69T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
NSVBCP69T1GOSCT-ND
Single Bipolar Transistors NSVBCP69T1GOSCT-ND
Bipolar (BJT) Transistor PNP 20V 1A 60MHz 1.5W Surface Mount SOT-223 (TO-261)

Bipolar (BJT) Transistor PNP 20V 1A 60MHz 1.5W Surface Mount SOT-223 (TO-261)

Buy Now Datasheet
Single Bipolar Transistors - NSVBCP69T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
NSVBCP69T1GOSTR-ND
Single Bipolar Transistors NSVBCP69T1GOSTR-ND
Bipolar (BJT) Transistor PNP 20V 1A 60MHz 1.5W Surface Mount SOT-223 (TO-261)

Bipolar (BJT) Transistor PNP 20V 1A 60MHz 1.5W Surface Mount SOT-223 (TO-261)

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - Pre-Biased
NSVBCP69T1G
Bipolar Transistors - Pre-Biased NSVBCP69T1G
Bipolar Transistors - Pre-Biased LOW VOLTAGE-HIGH CURRENT

Bipolar Transistors - Pre-Biased LOW VOLTAGE-HIGH CURRENT

Buy Now
Pnp Bipolar Transistor / Reel Onsemi - 47X2291 - Newark, An Avnet Company
Chicago, IL, United States
Pnp Bipolar Transistor / Reel Onsemi
47X2291
Pnp Bipolar Transistor / Reel Onsemi 47X2291
PNP Bipolar Transistor / REEL

PNP Bipolar Transistor / REEL

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - NSVBCP69T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
NSVBCP69T1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) NSVBCP69T1G
TRANS PNP 20V 1A SOT223

TRANS PNP 20V 1A SOT223

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-NSVBCP69T1G 800560-NSVBCP69T1G NSVBCP69T1GOSDKR-ND NSVBCP69T1G 47X2291 NSVBCP69T1G
Product Name Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - NSVBCP69T1G Single Bipolar Transistors Bipolar Transistors - Pre-Biased Pnp Bipolar Transistor / Reel Onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP PNP PNP
IC(max) 1000 milliamps 1000 milliamps
VCEO 20 volts 20 volts
VCBO 25 volts
PD 1500 milliwatts
Unlock Full Specs
to access all available technical data