PNP Bipolar Transistor, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: NSVBC858CLT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NSVBC858CLT1G can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 30V 100mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)
Bipolar (BJT) Transistor PNP 30V 100mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)
Bipolar (BJT) Transistor PNP 30V 100mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)
PNP Bipolar Transistor
TRANS PNP 30V 0.1A SOT23-3
TRANSISTOR, PNP, 30V, 0.1A, SOT-23; Transistor Polarity:PNP; Collector Emitter Voltage Max:30V; Continuous Collector Current:100mA; Power Dissipation:300mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Qualification:AEC-Q1
TRANS PNP 30V 0.1A SOT23-3
Bipolar Transistors - BJT SS SOT23 GP XSTR PNP 30V
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-NSVBC858CLT1G | NSVBC858CLT1GOSTR-ND | NSVBC858CLT1G | NSVBC858CLT1G | 92T2168 | NSVBC858CLT1G | NSVBC858CLT1G |
| Product Name | SOT-23 Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor, Pnp, 30V, 0.1A, Sot-23; Transistor Polarity Onsemi | Single Bipolar Transistors | Bipolar Transistors - BJT | |
| Polarity | PNP | PNP | PNP | PNP | PNP; PNP | ||
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | ||||
| VCEO | 30 volts | 30 volts | 30 volts | ||||
| VCBO | -30 volts | ||||||
| fT | 100 MHz |