100 mA, 30V PNP Bipolar Junction Transistor, 3000-REEL Product overview: NSVBC858AWT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 mA, 30V. Search-friendly keywords include transistor, BJT, switching, amplification, 100 mA, 30V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NSVBC858AWT1G can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor
TRANS PNP 30V 0.1A SOT-323
Bipolar Transistors - BJT SS SC70 GP XSTR PNP 30V
PNP Bipolar Transistor / REEL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-NSVBC858AWT1G | 488-NSVBC858AWT1GTR-ND | NSVBC858AWT1G | NSVBC858AWT1G | 30Y6941 |
| Product Name | 100 mA 30V Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | Pnp Bipolar Transistor / Reel Onsemi |
| TJ | -55 C (-67 F) |