onsemi Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches NSVBC857BTT1G

Description
Mfr: Freescale Semiconductor Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches Packaging: Bulk Part Status: Obsolete Transistor Type: NPN Current - Collector (Ic) (Max): 35A Voltage - Collector Emitter Breakdown (Max): 700V Vce Saturation (Max) @ Ib, Ic: 150mV @ 1mA, 10mA Current - Collector Cutoff (Max): 30nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 30 @ 25mA, 1V
Request a Quote Datasheet
Description
Mfr: Freescale Semiconductor Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches Packaging: Bulk Part Status: Obsolete Transistor Type: NPN Current - Collector (Ic) (Max): 35A Voltage - Collector Emitter Breakdown (Max): 700V Vce Saturation (Max) @ Ib, Ic: 150mV @ 1mA, 10mA Current - Collector Cutoff (Max): 30nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 30 @ 25mA, 1V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Mfr: Freescale Semiconductor Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches Packaging: Bulk Part Status: Obsolete Transistor Type: NPN Current - Collector (Ic) (Max): 35A Voltage - Collector Emitter Breakdown (Max): 700V Vce Saturation (Max) @ Ib, Ic: 150mV @ 1mA, 10mA Current - Collector Cutoff (Max): 30nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 30 @ 25mA, 1V

Mfr: Freescale Semiconductor
Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches
Packaging: Bulk
Part Status: Obsolete
Transistor Type: NPN
Current - Collector (Ic) (Max): 35A
Voltage - Collector Emitter Breakdown (Max): 700V
Vce Saturation (Max) @ Ib, Ic: 150mV @ 1mA, 10mA
Current - Collector Cutoff (Max): 30nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 30 @ 25mA, 1V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA1A01N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ Fixed Frequency - ICE5GR4780AG - ICE5GR4780AG - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-12
Output Power 15 watts
Operating Temperature -40 to 129 C (-40 to 264 F)
View Details
PWM Control Type DC/DC Converter IC for AC/DC Driver - BD7673AG - ROHM Semiconductor GmbH
Specs
Package Type Other; SSOP6
Input Voltage 8.5 to 25 volts
View Details