Bipolar (BJT) Transistor PNP 65V 100mA 100MHz 265mW Surface Mount SOT-723
Bipolar (BJT) Transistor PNP 65V 100mA 100MHz 265mW Surface Mount SOT-723
Bipolar (BJT) Transistor PNP 65V 100mA 100MHz 265mW Surface Mount SOT-723
Win Source Part Number: 1377052-NSVBC856BM3T
Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Package: Tape & Reel
Product Status: Active
Package / Case: SOT-723
Supplier Device Package: SOT-723
Base Product Number: NSVBC856
Mounting Type: Surface Mount
HTSUS: 8541.21.0075
REACH Status: REACH Unaffected
ECCN: EAR99
Transistor Type: PNP
Current - Collector (Ic) (Max): 100 mA
Voltage - Collector Emitter Breakdown (Max): 65 V
DC Current Gain (hFE) (Min) @ Ic, Vce: 220 @ 2mA, 5V
Vce Saturation (Max) @ Ib, Ic: 650mV @ 5mA, 100mA
Current - Collector Cutoff (Max): 15nA (ICBO)
Frequency - Transition: 100MHz
Power - Max: 265 mW
PNP Bipolar Transistor, SOT-723 3 LEAD, 8000-REEL Product overview: NSVBC856BM3T5G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NSVBC856BM3T5G can be used for catalog matching and distributor lookup.
TRANS, PNP, 65V, 0.1A, 150DEG C, 0.64W ROHS COMPLIANT: YES
PNP Bipolar Transistor / REEL
TRANS PNP 65V 0.1A SOT723
TRANS PNP 65V 0.1A SOT723
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | NSVBC856BM3T5GOSDKR-ND | 1377052-NSVBC856BM3T5G | 276-NSVBC856BM3T5G | 54AH9476 | 47X2295 | NSVBC856BM3T5G | NSVBC856BM3T5G |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors | Bipolar Transistor | Trans, Pnp, 65V, 0.1A, 150Deg C, 0.64W Rohs Compliant Onsemi | Pnp Bipolar Transistor / Reel Onsemi | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | PNP | PNP | PNP; PNP | ||
| Package Type | SOT-723 | SOT3 | TO-3 | TO-3 | SOT-723 | SOT-723 | |
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | ||||
| VCEO | 65 volts | 65 volts | 65 volts | ||||
| VCBO | 80 volts |