Manufacturer: ON Semiconductor
Win Source Part Number: 887693-NSVBC848CLT1G
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 30 V 100 mA 100MHz 225 mW Surface Mount SOT-23-3 (TO-236)
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: NSVBC848
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3 (TO-236)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Other Part Number: NSVBC848CLT1G-ND, NSVBC848CLT1GOSCT, NSVBC848CLT1GOSTR, NSVBC848CLT1GOSDKR
100 mA, 30 V, NPN Bipolar Junction Transistor, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: NSVBC848CLT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 mA, 30 V, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 100 mA, 30 V, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NSVBC848CLT1G can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 30V 100mA 100MHz 225mW Surface Mount SOT-23-3 (TO-236)
Bipolar (BJT) Transistor NPN 30V 100mA 100MHz 225mW Surface Mount SOT-23-3 (TO-236)
Bipolar (BJT) Transistor NPN 30V 100mA 100MHz 225mW Surface Mount SOT-23-3 (TO-236)
Bipolar Transistors - BJT SS SOT23 GP XSTR NPN 30V
TRANS, NPN, 30V, 0.1A, 150DEG C, 0.3W ROHS COMPLIANT: YES
NPN Bipolar Transistor / REEL
TRANS NPN 30V 0.1A SOT23-3
TRANS NPN 30V 0.1A SOT23-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 887693-NSVBC848CLT1G | 276-NSVBC848CLT1G | NSVBC848CLT1GOSCT-ND | NSVBC848CLT1G | 54AH9474 | 92T2167 | NSVBC848CLT1G | NSVBC848CLT1G |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - NSVBC848CLT1G | 100 mA 30 V SOT-23 Bipolar Transistor | Single Bipolar Transistors | Bipolar Transistors - BJT | Trans, Npn, 30V, 0.1A, 150Deg C, 0.3W Rohs Compliant Onsemi | Npn Bipolar Transistor / Reel Onsemi | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN | NPN | NPN | NPN; NPN | ||
| Package Type | SOT3; SOT23; SOT-23-3 (TO-236) | SOT23; TO-236-3, SC-59, SOT-23-3 | TO-3 | TO-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | |||
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | |||||
| VCEO | 30 volts | 30 volts | 30 volts | |||||
| PD | 225 milliwatts |