onsemi 45 V 0.5 A Bipolar Transistor NSVBC817-40WT1G

Description
45 V, 0.5 A, General Purpose NPN Transistor, 3000-REEL Product overview: NSVBC817-40WT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45 V, 0.5 A. Search-friendly keywords include transistor, BJT, switching, amplification, 45 V, 0.5 A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NSVBC817-40WT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
45 V, 0.5 A, General Purpose NPN Transistor, 3000-REEL Product overview: NSVBC817-40WT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45 V, 0.5 A. Search-friendly keywords include transistor, BJT, switching, amplification, 45 V, 0.5 A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NSVBC817-40WT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
45 V 0.5 A Bipolar Transistor
276-NSVBC817-40WT1G
45 V 0.5 A Bipolar Transistor 276-NSVBC817-40WT1G
45 V, 0.5 A, General Purpose NPN Transistor, 3000-REEL Product overview: NSVBC817-40WT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45 V, 0.5 A. Search-friendly keywords include transistor, BJT, switching, amplification, 45 V, 0.5 A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NSVBC817-40WT1G can be used for catalog matching and distributor lookup.

45 V, 0.5 A, General Purpose NPN Transistor, 3000-REEL Product overview: NSVBC817-40WT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45 V, 0.5 A. Search-friendly keywords include transistor, BJT, switching, amplification, 45 V, 0.5 A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NSVBC817-40WT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - NSVBC817-40WT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
NSVBC817-40WT1GOSTR-ND
Single Bipolar Transistors NSVBC817-40WT1GOSTR-ND
Bipolar (BJT) Transistor NPN 45V 500mA 100MHz 460mW Surface Mount SC-70-3 (SOT323)

Bipolar (BJT) Transistor NPN 45V 500mA 100MHz 460mW Surface Mount SC-70-3 (SOT323)

Buy Now Datasheet
Single Bipolar Transistors - NSVBC817-40WT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
NSVBC817-40WT1GOSDKR-ND
Single Bipolar Transistors NSVBC817-40WT1GOSDKR-ND
Bipolar (BJT) Transistor NPN 45V 500mA 100MHz 460mW Surface Mount SC-70-3 (SOT323)

Bipolar (BJT) Transistor NPN 45V 500mA 100MHz 460mW Surface Mount SC-70-3 (SOT323)

Buy Now Datasheet
Single Bipolar Transistors - NSVBC817-40WT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
NSVBC817-40WT1GOSCT-ND
Single Bipolar Transistors NSVBC817-40WT1GOSCT-ND
Bipolar (BJT) Transistor NPN 45V 500mA 100MHz 460mW Surface Mount SC-70-3 (SOT323)

Bipolar (BJT) Transistor NPN 45V 500mA 100MHz 460mW Surface Mount SC-70-3 (SOT323)

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - NSVBC817-40WT1G - 887690-NSVBC817-40WT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - NSVBC817-40WT1G
887690-NSVBC817-40WT1G
TRANSISTORS - Transistors (BJT) - Single - NSVBC817-40WT1G 887690-NSVBC817-40WT1G
Manufacturer: ON Semiconductor Win Source Part Number: 887690-NSVBC817-40WT 1G Series: Automotive, AEC-Q101 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bipolar (BJT) Transistor NPN 45 V 500 mA 100MHz 460 mW Surface Mount SC-70-3 (SOT323) Package: SC-70, SOT-323 Package: Reel - TR Mounting: Surface Mount Family Name: NSVBC817 Categories: Discrete Semiconductor Products Case / Package: SC-70-3 (SOT323) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Other Part Number: NSVBC817-40WT1G-ND, NSVBC817-40WT1GOSTR, NSVBC817-40WT1GOSCT, NSVBC817-40WT1GOSDKR

Manufacturer: ON Semiconductor
Win Source Part Number: 887690-NSVBC817-40WT1G
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 45 V 500 mA 100MHz 460 mW Surface Mount SC-70-3 (SOT323)
Package: SC-70, SOT-323
Package: Reel - TR
Mounting: Surface Mount
Family Name: NSVBC817
Categories: Discrete Semiconductor Products
Case / Package: SC-70-3 (SOT323)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Other Part Number: NSVBC817-40WT1G-ND, NSVBC817-40WT1GOSTR, NSVBC817-40WT1GOSCT, NSVBC817-40WT1GOSDKR

Buy Now Datasheet
Trans, Npn, 45V, 0.5A, 150Deg C, 0.46W Rohs Compliant Onsemi - 54AH9473 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Npn, 45V, 0.5A, 150Deg C, 0.46W Rohs Compliant Onsemi
54AH9473
Trans, Npn, 45V, 0.5A, 150Deg C, 0.46W Rohs Compliant Onsemi 54AH9473
TRANS, NPN, 45V, 0.5A, 150DEG C, 0.46W ROHS COMPLIANT: YES

TRANS, NPN, 45V, 0.5A, 150DEG C, 0.46W ROHS COMPLIANT: YES

Supplier's Site Datasheet
Single Bipolar Transistors - NSVBC817-40WT1G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
NSVBC817-40WT1G
Single Bipolar Transistors NSVBC817-40WT1G
TRANS NPN 45V 0.5A SC70-3

TRANS NPN 45V 0.5A SC70-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - Pre-Biased
NSVBC817-40WT1G
Bipolar Transistors - Pre-Biased NSVBC817-40WT1G
Bipolar Transistors - Pre-Biased SS SC70 GP XSTR NPN 45V

Bipolar Transistors - Pre-Biased SS SC70 GP XSTR NPN 45V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - NSVBC817-40WT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
NSVBC817-40WT1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) NSVBC817-40WT1G
TRANS NPN 45V 0.5A SC70-3

TRANS NPN 45V 0.5A SC70-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-NSVBC817-40WT1G NSVBC817-40WT1GOSTR-ND 887690-NSVBC817-40WT1G 54AH9473 NSVBC817-40WT1G NSVBC817-40WT1G NSVBC817-40WT1G
Product Name 45 V 0.5 A Bipolar Transistor Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - NSVBC817-40WT1G Trans, Npn, 45V, 0.5A, 150Deg C, 0.46W Rohs Compliant Onsemi Single Bipolar Transistors Bipolar Transistors - Pre-Biased Discrete Semiconductor Products - Transistors - Bipolar (BJT)
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Polarity NPN NPN NPN NPN; NPN
Package Type SOT323; SC-70, SOT-323 SOT3; SC-70-3 (SOT323) TO-3 SOT323; SC-70, SOT-323 AEC-Q101
Transistor Grade / Operating Range Automotive
Transistor Type Trans, Npn, 45V, 0.5A, 150Deg C, 0.46W Rohs Compliant Onsemi
Unlock Full Specs
to access all available technical data