The NSVBC144EMXWTBG is an NPN bias resistor transistor in the XDFNW3 package, designed for digital switching and IC input control, integrating a 47 kΩ series resistor and 47 kΩ base-emitter resistor. It features a maximum collector-emitter voltage of 50 V, collector current of 100 mA, and power dissipation of 450 mW at 25°C, with a thermal resistance of 145 °C/W. The device is AEC-Q101 qualified, PPAP capable, and RoHS compliant, housed in a low-profile 1.00 × 1.00 × 0.38 mm wettable flank package. DC current gain is specified at 80 minimum at IC = 5 mA and VCE = 10 V, with collector-emitter saturation voltage of 0.25 V max. The part is Pb-free, halogen-free, and suitable for automotive applications.
BIAS RESISTOR TRANSISTORS (BRT)
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 488-NSVBC144EMXWTBG-ND |
| Product Name | Single, Pre-Biased Bipolar Transistors |
| Polarity | NPN |