Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 500mW Surface Mount SOT-563
Complementary Bipolar Digital Transistor (BRT)
TRANS PREBIAS NPN/PNP 50V SOT563
Bipolar Transistors - Pre-Biased SS SOT563 RSTR XSTR TR
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 488-NSVBC143TPDXV6T1GTR-ND | NSVBC143TPDXV6T1G | NSVBC143TPDXV6T1G | NSVBC143TPDXV6T1G |
| Product Name | Bipolar Transistor Arrays, Pre-Biased | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - Pre-Biased | |
| Polarity | NPN; PNP | |||
| Package Type | SOT-563, SOT-666 | SOT-563 | AEC-Q101 | |
| Transistor Grade / Operating Range | Automotive |