The NSVBC123JDXV6T1G is a dual NPN bipolar transistor array with integrated bias resistors, designed to replace discrete transistor-resistor networks and reduce board space. It is packaged in a SOT-563 package measuring 1.60 x 1.20 x 0.55 mm. The device features a collector-emitter voltage rating of 50 V, a continuous collector current of 100 mA, and a total device dissipation of 500 mW when both junctions are powered. The series is AEC-Q101 qualified and PPAP capable, with automotive-grade variants denoted by the NSV prefix. The device is Pb-free, halogen-free, and RoHS compliant. Input resistor R1 is 2.2 kΩ and R2 is 47 kΩ, with a typical DC current gain of 140 at IC = 5.0 mA and VCE = 10 V. The transistor pair operates over a junction and storage temperature range of -55 °C to +150 °C.
TRANS PREBIAS 2NPN 50V SOT-563
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 488-NSVBC123JDXV6T1GTR-ND |
| Product Name | Bipolar Transistor Arrays, Pre-Biased |
| Polarity | NPN |