Manufacturer: ON Semiconductor
Win Source Part Number: 1083663-NSVBC114EPDX
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: 1 NPN, 1 PNP - Pre-Biased (Dual)
Resistor - Base (R1) (Ohms): 10k
Resistor - Emitter Base (R2) (Ohms): 10k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-563
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 250mV @ 300μA, 10mA
Collector Cut-off Current(Max): 500nA
Typical Gain (hFE) (Min): 35 @ 5mA, 10V
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Logic Level Translators |
| Product Number | 1083663-NSVBC114EPDXV6T1G |
| Product Name | TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - NSVBC114EPDXV6T1G |