The NSVBA143EMXWTBG is a PNP bias resistor transistor in the XDFNW3 package (1.00 × 1.00 × 0.38 mm) with integrated base and base-emitter resistors for digital switching applications. It features a maximum collector-emitter voltage of -50 V, collector current of 100 mA, and total power dissipation of 450 mW at 25°C, with thermal resistance of 145 °C/W. The device has a guaranteed DC current gain of 15 min, base resistor R1 of 4.7 kΩ (7 to 6.1 kΩ range), and R1/R2 ratio of 0.8 to 1.2. It is AEC-Q101 qualified, RoHS compliant, Pb-free, and halogen-free, with wettable flanks for AOI. Junction and storage temperature range is -65°C to +150°C.
BIAS RESISTOR TRANSISTORS (BRT)
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 488-NSVBA143EMXWTBG-ND |
| Product Name | Single, Pre-Biased Bipolar Transistors |
| Polarity | PNP |