The NSVBA124EMXWTBG is a PNP bias resistor transistor in the XDFNW3 package with a maximum collector-emitter voltage of -50 V and a collector current rating of 100 mA. It integrates a 22 kΩ series base resistor and a 22 kΩ base-emitter resistor, and is AEC-Q101 qualified and PPAP capable for automotive applications. The device has a maximum power dissipation of 450 mW at 25°C and a maximum junction temperature of 150°C. It features a wettable flank design for automated optical inspection and is RoHS compliant.
BIAS RESISTOR TRANSISTORS (BRT)
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 488-NSVBA124EMXWTBG-ND |
| Product Name | Single, Pre-Biased Bipolar Transistors |
| Polarity | PNP |