Small Signal Bipolar Transistor, 0.1A I(C), 2-Element, NPN, Silicon
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 187mW Surface Mount SC-88A (SC-70-5/SOT-353)
TRANS PREBIAS 2NPN 50V SC-88A
TRANS PREBIAS 2NPN 50V SC-88A
TRANS 2NPN PREBIAS 0.25W SC88-A
TRANS 2NPN PREBIAS 0.25W SC88-A
Dual NPN Bipolar Digital Transistor (BRT) / REEL
Bipolar Transistors - Pre-Biased SS SC-88A COM EM DUAL BRT
| Rochester Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | NSVB1706DMW5T1G | 488-NSVB1706DMW5T1GTR-ND | NSVB1706DMW5T1G | NSVB1706DMW5T1G | 47X2300 | NSVB1706DMW5T1G |
| Product Name | Bipolar Transistor Arrays, Pre-Biased | Bipolar Transistor Arrays, Pre-Biased | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Dual Npn Bipolar Digital Transistor (Brt) / Reel Onsemi | Bipolar Transistors - Pre-Biased | |
| Polarity | NPN | NPN | 2 NPN - Pre-Biased (Dual); NPN | NPN | ||
| Package Type | SC-88A-5-EUT-CPR | 5-TSSOP, SC-70-5, SOT-353 | 5-TSSOP, SC-70-5, SOT-353 | TO-3 | ||
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| Transistor Grade / Operating Range | Automotive |