Manufacturer: ON Semiconductor
Win Source Part Number: 1232287-NSV9435T1G
Packaging: Reel - TR
Package: TO-261-4, TO-261AA
Mounting: SMD
Power - Max: 720mW
Transistor Type: PNP - Pre-Biased
Frequency - Transition: 110MHz
Family Name: NSV9435
Resistor - Base (R1) (Ohms): 10k
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: SOT-223 (TO-261)
Current - Collector (Ic) (Maximum): 3A
Voltage - Collector Emitter Breakdown (Maximum): 30V
Vce Saturation (Maximum) @ Ib, Ic: 550mV @ 300mA, 3A
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 125 @ 800mA, 1V
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
PNP Bipolar Digital Transistor (BRT), SOT-223 (TO-261) 4 LEAD, 1000-REEL Product overview: NSV9435T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-NSV9435T1G can be used for catalog matching and distributor lookup.
TRANS PREBIAS PNP 30V 3A SOT223
TRANS PREBIAS PNP 30V 3A SOT223
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 30V 3A 110MHz 720mW Surface Mount SOT-223 (TO-261)
PNP Bipolar Digital Transistor (BRT)
TRANS PREBIAS PNP 30V 3A SOT223
Bipolar Transistors - Pre-Biased SS SOT233 BR XSTR PNP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1232287-NSV9435T1G | 292-NSV9435T1G | 488-NSV9435T1GCT-ND | NSV9435T1G | NSV9435T1G | NSV9435T1G |
| Product Name | TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - NSV9435T1G | Bipolar Transistor | Single, Pre-Biased Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - Pre-Biased | |
| Polarity | PNP | PNP | PNP | PNP | ||
| Package Type | SOT3 | TO-261-4, TO-261AA | SOT223; SOT-223 (TO-261) 4 LEAD | |||
| Packing Method | Tape Reel; Reel - TR | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| Power Gain | 125 dB | |||||
| Output Power | 0.7200 watts |