The NSV60601MZ4T3G is a low VCE(sat) NPN transistor designed for high-speed switching applications. It features a collector-emitter voltage rating of 60 V and a continuous collector current rating of 6 A, making it suitable for various power management tasks, including DC-DC converters and low voltage motor controls. The device is AEC-Q101 qualified, indicating its suitability for automotive applications, and is compliant with RoHS standards. It operates effectively in a temperature range of -55°C to +150°C and is packaged in a SOT-223 form factor. The transistor exhibits high current gain, allowing for direct drive from PMU control outputs, and is characterized by low saturation voltage, enhancing energy efficiency in portable devices. The device is available in tape and reel packaging, with 4,000 units per reel, facilitating automated assembly processes.
Bipolar (BJT) Transistor NPN 60V 6A 100MHz 800mW Surface Mount SOT-223 (TO-261)
Bipolar (BJT) Transistor NPN 60V 6A 100MHz 800mW Surface Mount SOT-223 (TO-261)
Bipolar (BJT) Transistor NPN 60V 6A 100MHz 800mW Surface Mount SOT-223 (TO-261)
Low VCE(sat) Transistor, NPN, 60 V, 6.0 A, SOT-223 (TO-261) 4 LEAD, 4000-REEL Product overview: NSV60601MZ4T3G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60 V, 6.0 A. Search-friendly keywords include transistor, BJT, switching, amplification, 60 V, 6.0 A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NSV60601MZ4T3G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 887676-NSV60601MZ4T3
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 60 V 6 A 100MHz 800 mW Surface Mount SOT-223 (TO-261)
Package: TO-261-4, TO-261AA
Package: Reel - TR
Mounting: Surface Mount
Family Name: NSV60601
Categories: Discrete Semiconductor Products
Case / Package: SOT-223 (TO-261)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Other Part Number: NSV60601MZ4T3GOSCT, NSV60601MZ4T3G-ND, NSV60601MZ4T3GOSDKR,
TRANS NPN 60V 6A SOT223
TRANS NPN 60V 6A SOT223
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | NSV60601MZ4T3GOSDKR-ND | 276-NSV60601MZ4T3G | 887676-NSV60601MZ4T3G | NSV60601MZ4T3G | NSV60601MZ4T3G |
| Product Name | Single Bipolar Transistors | 60 V 6.0 A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - NSV60601MZ4T3G | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors |
| Polarity | NPN | NPN | NPN | NPN; NPN | |
| Package Type | TO-261-4, TO-261AA | SOT3; SOT-223 (TO-261) | SOT223; TO-261-4, TO-261AA | ||
| IC(max) | 6000 milliamps | 6000 milliamps | 6000 milliamps | ||
| VCEO | 60 volts | 60 volts | 60 volts | ||
| VCBO | 100 volts |