onsemi Single Bipolar Transistors NSV60601MZ4T1G

Description
Bipolar (BJT) Transistor NPN 60V 6A 100MHz 800mW Surface Mount SOT-223 (TO-261)
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 60V 6A 100MHz 800mW Surface Mount SOT-223 (TO-261)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - NSV60601MZ4T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
NSV60601MZ4T1GOSTR-ND
Single Bipolar Transistors NSV60601MZ4T1GOSTR-ND
Bipolar (BJT) Transistor NPN 60V 6A 100MHz 800mW Surface Mount SOT-223 (TO-261)

Bipolar (BJT) Transistor NPN 60V 6A 100MHz 800mW Surface Mount SOT-223 (TO-261)

Buy Now Datasheet
Single Bipolar Transistors - NSV60601MZ4T1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
NSV60601MZ4T1GOSDKR-ND
Single Bipolar Transistors NSV60601MZ4T1GOSDKR-ND
Bipolar (BJT) Transistor NPN 60V 6A 100MHz 800mW Surface Mount SOT-223 (TO-261)

Bipolar (BJT) Transistor NPN 60V 6A 100MHz 800mW Surface Mount SOT-223 (TO-261)

Buy Now Datasheet
Single Bipolar Transistors - NSV60601MZ4T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
NSV60601MZ4T1GOSCT-ND
Single Bipolar Transistors NSV60601MZ4T1GOSCT-ND
Bipolar (BJT) Transistor NPN 60V 6A 100MHz 800mW Surface Mount SOT-223 (TO-261)

Bipolar (BJT) Transistor NPN 60V 6A 100MHz 800mW Surface Mount SOT-223 (TO-261)

Buy Now Datasheet
Singapore, Singapore
60V 6A 100MHz Bipolar Transistor
276-NSV60601MZ4T1G
60V 6A 100MHz Bipolar Transistor 276-NSV60601MZ4T1G
NPN BJT, 60V, 6A, 100MHz, SOT-223-4 Product overview: NSV60601MZ4T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 6A, 100MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 6A, 100MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NSV60601MZ4T1G can be used for catalog matching and distributor lookup.

NPN BJT, 60V, 6A, 100MHz, SOT-223-4 Product overview: NSV60601MZ4T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 6A, 100MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 6A, 100MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NSV60601MZ4T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - NSV60601MZ4T1G - 887675-NSV60601MZ4T1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - NSV60601MZ4T1G
887675-NSV60601MZ4T1G
TRANSISTORS - Transistors (BJT) - Single - NSV60601MZ4T1G 887675-NSV60601MZ4T1G
Manufacturer: ON Semiconductor Win Source Part Number: 887675-NSV60601MZ4T1 G Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bipolar (BJT) Transistor NPN 60 V 6 A 100MHz 800 mW Surface Mount SOT-223 (TO-261) Package: TO-261-4, TO-261AA Package: Reel - TR Mounting: Surface Mount Family Name: NSV60601 Categories: Discrete Semiconductor Products Case / Package: SOT-223 (TO-261) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Other Part Number: NSV60601MZ4T1GOSDKR, NSV60601MZ4T1GOSCT, NSV60601MZ4T1G-ND, NSV60601MZ4T1GOSTR

Manufacturer: ON Semiconductor
Win Source Part Number: 887675-NSV60601MZ4T1G
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 60 V 6 A 100MHz 800 mW Surface Mount SOT-223 (TO-261)
Package: TO-261-4, TO-261AA
Package: Reel - TR
Mounting: Surface Mount
Family Name: NSV60601
Categories: Discrete Semiconductor Products
Case / Package: SOT-223 (TO-261)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Other Part Number: NSV60601MZ4T1GOSDKR, NSV60601MZ4T1GOSCT, NSV60601MZ4T1G-ND, NSV60601MZ4T1GOSTR

Buy Now Datasheet
Bipolar Transistors - 7905488 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
7905488
Bipolar Transistors 7905488
NPN Trans. Low Vce(sat) 60V 6A SOT223

NPN Trans. Low Vce(sat) 60V 6A SOT223

Supplier's Site
Bipolar Transistors - 7905488P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
7905488P
Bipolar Transistors 7905488P
NPN Trans. Low Vce(sat) 60V 6A SOT223

NPN Trans. Low Vce(sat) 60V 6A SOT223

Supplier's Site
Bipolar Transistors - 1454081 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1454081
Bipolar Transistors 1454081
NPN Trans. Low Vce(sat) 60V 6A SOT223

NPN Trans. Low Vce(sat) 60V 6A SOT223

Supplier's Site
Single Bipolar Transistors - NSV60601MZ4T1G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
NSV60601MZ4T1G
Single Bipolar Transistors NSV60601MZ4T1G
TRANS NPN 60V 6A SOT223

TRANS NPN 60V 6A SOT223

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - NSV60601MZ4T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
NSV60601MZ4T1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) NSV60601MZ4T1G
TRANS NPN 60V 6A SOT223

TRANS NPN 60V 6A SOT223

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
NSV60601MZ4T1G
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT NSV60601MZ4T1G
60V 800mW 120@1A,2V 6A NPN SOT-223 Bipolar Transistors - BJT ROHS

60V 800mW 120@1A,2V 6A NPN SOT-223 Bipolar Transistors - BJT ROHS

Supplier's Site Datasheet
Transistor, Aec-Q101, Npn, 60V, Sot-223; Transistor Polarity Onsemi - 31AC1012 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Aec-Q101, Npn, 60V, Sot-223; Transistor Polarity Onsemi
31AC1012
Transistor, Aec-Q101, Npn, 60V, Sot-223; Transistor Polarity Onsemi 31AC1012
TRANSISTOR, AEC-Q101, NPN, 60V, SOT-223; Transistor Polarity:NPN; Collector Emitter Voltage Max:60V; Continuous Collector Current:6A; Power Dissipation:2W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Product Range:- RoHS Compliant: Yes

TRANSISTOR, AEC-Q101, NPN, 60V, SOT-223; Transistor Polarity:NPN; Collector Emitter Voltage Max:60V; Continuous Collector Current:6A; Power Dissipation:2W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number NSV60601MZ4T1GOSTR-ND 276-NSV60601MZ4T1G 887675-NSV60601MZ4T1G 7905488 7905488P NSV60601MZ4T1G NSV60601MZ4T1G NSV60601MZ4T1G 31AC1012
Product Name Single Bipolar Transistors 60V 6A 100MHz Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - NSV60601MZ4T1G Bipolar Transistors Bipolar Transistors Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT Transistor, Aec-Q101, Npn, 60V, Sot-223; Transistor Polarity Onsemi
Polarity NPN NPN NPN NPN NPN NPN; NPN NPN NPN
Package Type TO-261-4, TO-261AA SOT3; SOT-223 (TO-261) SOT223; Sot-223 SOT223; SOT-223 SOT223; TO-261-4, TO-261AA SOT223; SOT-223 (TO-261) SOT223 TO-3; SOT223
IC(max) 6000 milliamps 6000 milliamps 6000 milliamps 6000 milliamps
VCEO 60 volts 60 volts 60 volts 60 volts
VCBO 100 volts
Unlock Full Specs
to access all available technical data