onsemi Single Bipolar Transistors NSV60200LT1G

Description
Bipolar (BJT) Transistor PNP 60V 2A 100MHz 460mW Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 60V 2A 100MHz 460mW Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - NSV60200LT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
NSV60200LT1GOSTR-ND
Single Bipolar Transistors NSV60200LT1GOSTR-ND
Bipolar (BJT) Transistor PNP 60V 2A 100MHz 460mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor PNP 60V 2A 100MHz 460mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - NSV60200LT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
NSV60200LT1GOSCT-ND
Single Bipolar Transistors NSV60200LT1GOSCT-ND
Bipolar (BJT) Transistor PNP 60V 2A 100MHz 460mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor PNP 60V 2A 100MHz 460mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - NSV60200LT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
NSV60200LT1GOSDKR-ND
Single Bipolar Transistors NSV60200LT1GOSDKR-ND
Bipolar (BJT) Transistor PNP 60V 2A 100MHz 460mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor PNP 60V 2A 100MHz 460mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - NSV60200LT1G - 1083659-NSV60200LT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - NSV60200LT1G
1083659-NSV60200LT1G
TRANSISTORS - Transistors (BJT) - Single - NSV60200LT1G 1083659-NSV60200LT1G
Manufacturer: ON Semiconductor Win Source Part Number: 1083659-NSV60200LT1G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Maximum Current Collector: 2A VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 220mV @ 200mA, 2A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 150 @ 500mA, 2V Maximum Power Dissipation: 460mW Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1083659-NSV60200LT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 220mV @ 200mA, 2A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 150 @ 500mA, 2V
Maximum Power Dissipation: 460mW
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
-60 V 2.0 A SOT-23 Bipolar Transistor
276-NSV60200LT1G
-60 V 2.0 A SOT-23 Bipolar Transistor 276-NSV60200LT1G
Low VCE(sat) Transistor, PNP, -60 V, 2.0 A, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: NSV60200LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -60 V, 2.0 A, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, -60 V, 2.0 A, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NSV60200LT1G can be used for catalog matching and distributor lookup.

Low VCE(sat) Transistor, PNP, -60 V, 2.0 A, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: NSV60200LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -60 V, 2.0 A, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, -60 V, 2.0 A, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NSV60200LT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - NSV60200LT1G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
NSV60200LT1G
Single Bipolar Transistors NSV60200LT1G
TRANS PNP 60V 2A SOT23-3

TRANS PNP 60V 2A SOT23-3

Supplier's Site Datasheet
60V Pnp Low Vce(Sat) Xtr / Reel Onsemi - 45W3757 - Newark, An Avnet Company
Chicago, IL, United States
60V Pnp Low Vce(Sat) Xtr / Reel Onsemi
45W3757
60V Pnp Low Vce(Sat) Xtr / Reel Onsemi 45W3757
60V PNP LOW VCE(SAT) XTR / REEL

60V PNP LOW VCE(SAT) XTR / REEL

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - NSV60200LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
NSV60200LT1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) NSV60200LT1G
TRANS PNP 60V 2A SOT23-3

TRANS PNP 60V 2A SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
NSV60200LT1G
Bipolar Transistors - BJT NSV60200LT1G
Bipolar Transistors - BJT 60V PNP LOW VCE(SAT) XTR

Bipolar Transistors - BJT 60V PNP LOW VCE(SAT) XTR

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number NSV60200LT1GOSTR-ND 1083659-NSV60200LT1G 276-NSV60200LT1G NSV60200LT1G 45W3757 NSV60200LT1G NSV60200LT1G
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - NSV60200LT1G -60 V 2.0 A SOT-23 Bipolar Transistor Single Bipolar Transistors 60V Pnp Low Vce(Sat) Xtr / Reel Onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT
Polarity PNP PNP; PNP PNP PNP; PNP PNP
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; SOT-23-3 (TO-236) SOT23; TO-236-3, SC-59, SOT-23-3 TO-3 SOT23; SOT-23-3 (TO-236)
IC(max) 2000 milliamps 2000 milliamps 2000 milliamps
VCEO 60 volts 60 volts 60 volts
VCBO 80 volts
Unlock Full Specs
to access all available technical data