Bipolar (BJT) Transistor Array 2 PNP (Dual) 155MHz Surface Mount 6-WDFN (2x2)
Bipolar Transistors - BJT DUAL 60V 2A LOWVCES AT PNP
TRANS PNP 60V 2A 6WDFN
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | NSV60200DMTWTBG-ND | NSV60200DMTWTBG | NSV60200DMTWTBG |
| Product Name | Bipolar Transistor Arrays | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP |