onsemi Bipolar Transistor Arrays NSV60101DMTWTBG

Description
Bipolar (BJT) Transistor Array 2 NPN (Dual) 60V 1A 180MHz 2.27W Surface Mount 6-WDFN (2x2)
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor Array 2 NPN (Dual) 60V 1A 180MHz 2.27W Surface Mount 6-WDFN (2x2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistor Arrays - NSV60101DMTWTBGOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
NSV60101DMTWTBGOSDKR-ND
Bipolar Transistor Arrays NSV60101DMTWTBGOSDKR-ND
Bipolar (BJT) Transistor Array 2 NPN (Dual) 60V 1A 180MHz 2.27W Surface Mount 6-WDFN (2x2)

Bipolar (BJT) Transistor Array 2 NPN (Dual) 60V 1A 180MHz 2.27W Surface Mount 6-WDFN (2x2)

Buy Now Datasheet
Bipolar Transistor Arrays - NSV60101DMTWTBGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
NSV60101DMTWTBGOSTR-ND
Bipolar Transistor Arrays NSV60101DMTWTBGOSTR-ND
Bipolar (BJT) Transistor Array 2 NPN (Dual) 60V 1A 180MHz 2.27W Surface Mount 6-WDFN (2x2)

Bipolar (BJT) Transistor Array 2 NPN (Dual) 60V 1A 180MHz 2.27W Surface Mount 6-WDFN (2x2)

Buy Now Datasheet
Bipolar Transistor Arrays - NSV60101DMTWTBGOSCT-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
NSV60101DMTWTBGOSCT-ND
Bipolar Transistor Arrays NSV60101DMTWTBGOSCT-ND
Bipolar (BJT) Transistor Array 2 NPN (Dual) 60V 1A 180MHz 2.27W Surface Mount 6-WDFN (2x2)

Bipolar (BJT) Transistor Array 2 NPN (Dual) 60V 1A 180MHz 2.27W Surface Mount 6-WDFN (2x2)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays - 1325646-NSV60101DMTWTBG - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays
1325646-NSV60101DMTWTBG
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays 1325646-NSV60101DMTWTBG
Manufacturer: onsemi Win Source Part Number: 1325646-NSV60101DMTW TBG Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Power - Max: 2.27W Voltage - Collector Emitter Breakdown (Max): 60V Current - Collector (Ic) (Max): 1A Transistor Type: 2 NPN (Dual) Vce Saturation (Max) @ Ib, Ic: 180mV @ 100mA, 1A Current - Collector Cutoff (Max): 100nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 120 @ 500mA, 2V Frequency - Transition: 180MHz Supplier Device Package: 6-WDFN (2x2) Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: 6-WDFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0075 Other Part Number: NSV60101DMTWTBGOSDKR ,NSV60101DMTWTBGOSCT ,NSV60101DMTWTBGOSTR ,NSV60101DMTWTBG-ND Base Product Number: NSV60101 RoHS Status: ROHS3 Compliant

Manufacturer: onsemi
Win Source Part Number: 1325646-NSV60101DMTWTBG
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Power - Max: 2.27W
Voltage - Collector Emitter Breakdown (Max): 60V
Current - Collector (Ic) (Max): 1A
Transistor Type: 2 NPN (Dual)
Vce Saturation (Max) @ Ib, Ic: 180mV @ 100mA, 1A
Current - Collector Cutoff (Max): 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 120 @ 500mA, 2V
Frequency - Transition: 180MHz
Supplier Device Package: 6-WDFN (2x2)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: 6-WDFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Other Part Number: NSV60101DMTWTBGOSDKR,NSV60101DMTWTBGOSCT,NSV60101DMTWTBGOSTR,NSV60101DMTWTBG-ND
Base Product Number: NSV60101
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
NSV60101DMTWTBG
Bipolar Transistors - BJT NSV60101DMTWTBG
Bipolar Transistors - BJT DUAL 60V 1A LOWVCESA

Bipolar Transistors - BJT DUAL 60V 1A LOWVCESA

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - NSV60101DMTWTBG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
NSV60101DMTWTBG
Discrete Semiconductor Products - Transistors - Bipolar (BJT) NSV60101DMTWTBG
TRANS NPN DUAL 60V 1A 6WDFN

TRANS NPN DUAL 60V 1A 6WDFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number NSV60101DMTWTBGOSDKR-ND 1325646-NSV60101DMTWTBG NSV60101DMTWTBG NSV60101DMTWTBG
Product Name Bipolar Transistor Arrays Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN
Package Type 6-WDFN Exposed Pad SOT3; 6-WDFN Exposed Pad 6-WDFN (2x2)
Packing Method Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 1000 milliamps 1000 milliamps
Power Gain 120 dB
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1660392 - RS Components, Ltd.
Specs
Polarity NPN
Package Type Sot-89
Number of units in IC 1
View Details
Single, Pre-Biased Bipolar Transistors - BCR503E6327HTSA1CT-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
8 suppliers
45 V, 100 mA PNP general-purpose transistor - 2PB709ASL-QVL - Nexperia B.V.
Specs
Package Type SOT23; SOT23
View Details
2 suppliers