Current Regulator Regulator High/Low-Side 350mA DPAK
IC CURRENT REGULATOR 10% DPAK
IC CURRENT REGULATOR 10% DPAK
Manufacturer: ON Semiconductor
Win Source Part Number: 887674-NSV50350ADT4G
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 175°C
Features: Current Regulator Regulator High/Low-Side 350mA DPAK
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Package: Reel - TR
Mounting: Surface Mount
Family Name: NSV50350
Categories: Integrated Circuits (ICs)
Case / Package: DPAK
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC REG CCR 50V 350MA DPAK
IC REG CCR 50V 350MA DPAK
| DigiKey | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 488-NSV50350ADT4GTR-ND | 887674-NSV50350ADT4G | NSV50350ADT4G | NSV50350ADT4G |
| Product Name | Current Regulation/Management | PMIC - PMIC - Current Regulation/Management - NSV50350ADT4G | PMIC - Current Regulation/Management | Current Regulation/Management |
| Package Type | DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 | DPAK; Other; DPAK | DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 |