CURRENT REGULATOR, 45V, 69MA, TO-252; Device Topology:Linear; No. of Outputs:1Outputs; Output Current:100mA; Output Voltage:-; Driver Case Style:TO-252 (DPAK); No. of Pins:3Pins; Input Voltage Min:-; Input Voltage Max:45V; MSL:- RoHS Compliant: Yes
LED DRIVER, AEC-Q101, TO-252-3; Device Topology:Linear; No. of Outputs:1Outputs; Output Current:100mA; Output Voltage:-; Driver Case Style:TO-252; No. of Pins:3Pins; Input Voltage Min:-; Input Voltage Max:45V; Switching Frequency:-; RoHS Compliant: Yes
LED Driver, Constant Current Regulator, 60 mA, 45 V / REEL RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | LED Drivers | LED Drivers |
| Product Number | 13AC6206 | 86X0922 |
| Product Name | Current Regulator, 45V, 69Ma, To-252; Device Topology Onsemi | Led Driver, Constant Current Regulator, 60 Ma, 45 V / Reel Rohs Compliant Onsemi |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) |